Texas Instruments LPC662 Low Power CMOS Dual Operational Amplifier LPC662AIMX/NOPB

Description
Low Power CMOS Dual Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power CMOS Dual Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LPC662 Low Power CMOS Dual Operational Amplifier - LPC662AIMX/NOPB - Texas Instruments
Dallas, TX, United States
LPC662 Low Power CMOS Dual Operational Amplifier
LPC662AIMX/NOPB
LPC662 Low Power CMOS Dual Operational Amplifier LPC662AIMX/NOPB
Low Power CMOS Dual Operational Amplifier 8-SOIC -40 to 85

Low Power CMOS Dual Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC662AIMX/NOPB - 107302-LPC662AIMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC662AIMX/NOPB
107302-LPC662AIMX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC662AIMX/NOPB 107302-LPC662AIMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 107302-LPC662AIMX/NO PB Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.11 V/μs Current - Input Bias: 0.002pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 15.5 V, ±2.38 V to 7.75 V Operating Supply Current: 86μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 350kHz

Manufacturer: Texas Instruments
Win Source Part Number: 107302-LPC662AIMX/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 15.5 V, ±2.38 V to 7.75 V
Operating Supply Current: 86μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 350kHz

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35456-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35456-2-ND
Instrumentation, Op Amps, Buffer Amps 296-35456-2-ND
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35456-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35456-1-ND
Instrumentation, Op Amps, Buffer Amps 296-35456-1-ND
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35456-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35456-6-ND
Instrumentation, Op Amps, Buffer Amps 296-35456-6-ND
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
350kHz 86uA SOIC Operational Amplifier IC
687-LPC662AIMX/NOPB
350kHz 86uA SOIC Operational Amplifier IC 687-LPC662AIMX/NOPB
2-Ch, 350kHz GBW, 1mV Vos, 86uA Op Amp, SOIC Product overview: LPC662AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 86uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 86uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC662AIMX/NOPB can be used for catalog matching and distributor lookup.

2-Ch, 350kHz GBW, 1mV Vos, 86uA Op Amp, SOIC Product overview: LPC662AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 86uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 86uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC662AIMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC662AIMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LPC662AIMX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LPC662AIMX/NOPB
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LPC662AIMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LPC662AIMX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LPC662AIMX/NOPB
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LPC662AIMX/NOPB
Operational Amplifiers - Op Amps LPC662AIMX/NOPB
Operational Amplifiers - Op Amps Low Power CMOS Dual Operational Amplifier 8-SOIC -40 to 85

Operational Amplifiers - Op Amps Low Power CMOS Dual Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LPC662AIMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LPC662AIMX/NOPB
Instrumentation, OP Amps, Buffer Amps LPC662AIMX/NOPB
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LPC662AIMX/NOPB 107302-LPC662AIMX/NOPB 296-35456-2-ND 687-LPC662AIMX/NOPB LPC662AIMX/NOPB LPC662AIMX/NOPB LPC662AIMX/NOPB LPC662AIMX/NOPB
Product Name LPC662 Low Power CMOS Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC662AIMX/NOPB Instrumentation, Op Amps, Buffer Amps 350kHz 86uA SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 5 to 15 volts 4.75 to 15.5 volts 4.75 to 15.5 volts 15.5 volts
VOS 3 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 60 microamps
CMRR 70 dB
GBW 0.3500 MHz 0.3500 MHz 0.3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
SOIC Operational Amplifier IC - 687-CLC406AJE - ERSAELECTRONICS PTE. LTD.
Specs
Number of Pins 8
View Details
3 suppliers