Texas Instruments LPV321-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers LPV321M5

Description
General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LPV321-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers - LPV321M5 - Texas Instruments
Dallas, TX, United States
LPV321-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers
LPV321M5
LPV321-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers LPV321M5
General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 5-SOT-23 -40 to 85

General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 5-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV321M5 - 1204294-LPV321M5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV321M5
1204294-LPV321M5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV321M5 1204294-LPV321M5
Manufacturer: Texas Instruments Win Source Part Number: 1204294-LPV321M5 Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 9μA Amplifier Type: General Purpose Slew Rate: 0.1V/μs Gain Bandwidth Product: 152kHz Current - Input Bias: 2nA Voltage - Input Offset: 1.5mV Current - Output / Channel: 60mA Family Name: LPV321 Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Alternative Parts (Cross-Reference): BU7271SG; LMR931G-TR; BU7271G-TR; BU7271G; Introduction Date: August 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: LPV321 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1204294-LPV321M5
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 9μA
Amplifier Type: General Purpose
Slew Rate: 0.1V/μs
Gain Bandwidth Product: 152kHz
Current - Input Bias: 2nA
Voltage - Input Offset: 1.5mV
Current - Output / Channel: 60mA
Family Name: LPV321
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Alternative Parts (Cross-Reference): BU7271SG; LMR931G-TR; BU7271G-TR; BU7271G;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: LPV321
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LPV321M5TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LPV321M5TR-ND
Instrumentation, Op Amps, Buffer Amps LPV321M5TR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
0.152MHz SOT-23 Operational Amplifier IC
687-LPV321M5
0.152MHz SOT-23 Operational Amplifier IC 687-LPV321M5
OP-AMP, 10000uV OFFSET-MAX, 0.152MHz BAND WIDTH, PDSO5, SOT-23, 5 PIN Product overview: LPV321M5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.152MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.152MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV321M5 can be used for catalog matching and distributor lookup.

OP-AMP, 10000uV OFFSET-MAX, 0.152MHz BAND WIDTH, PDSO5, SOT-23, 5 PIN Product overview: LPV321M5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.152MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.152MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV321M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV321M5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LPV321M5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LPV321M5
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LPV321M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LPV321M5
Integrated Circuits (ICs) - Linear - Amplifiers LPV321M5
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LPV321M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LPV321M5
Instrumentation, OP Amps, Buffer Amps LPV321M5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LPV321M5 1204294-LPV321M5 LPV321M5TR-ND 687-LPV321M5 LPV321M5 LPV321M5 LPV321M5
Product Name LPV321-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV321M5 Instrumentation, Op Amps, Buffer Amps 0.152MHz SOT-23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to 5 volts 2.7 to 5 volts 5 volts 2.7 volts
VOS 7 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 12 microamps
CMRR 50 dB
GBW 0.1520 MHz 0.1520 MHz 0.1520 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC452AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117KU/2K5G4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers
 - CLC401AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers