General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 5-SC70 -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 071983-LPV321M7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 9μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 152kHz
1-Ch Op Amp, 152kHz BW, 5V, Rail-to-Rail, SC Package Product overview: LPV321M7 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 152kHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 152kHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV321M7 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps Single channel general purpose, low voltage, low power, rail-to-rail output operational amplifier 5-SC70 -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPV321M7 | 296-36241-2-ND | 071983-LPV321M7 | 687-LPV321M7 | LPV321M7 | LPV321M7 | LPV321M7 | LPV321M7 |
| Product Name | LPV321-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV321M7 | 152kHz 5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 volts | ||||
| VOS | 7 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 12 microamps | |||||||
| CMRR | 50 dB | |||||||
| GBW | 0.1520 MHz | 0.1520 MHz | 0.1520 MHz |