Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV542DNXR LPV542DNXR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1204322-LPV542DNXR Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 480nA Amplifier Type: General Purpose Slew Rate: 0.0037V/μs Gain Bandwidth Product: 8kHz Current - Input Bias: 1pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Supplier Device Package: 8-X1SON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.6V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1204322-LPV542DNXR Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 480nA Amplifier Type: General Purpose Slew Rate: 0.0037V/μs Gain Bandwidth Product: 8kHz Current - Input Bias: 1pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Supplier Device Package: 8-X1SON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.6V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV542DNXR - 1204322-LPV542DNXR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV542DNXR
1204322-LPV542DNXR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV542DNXR 1204322-LPV542DNXR
Manufacturer: Texas Instruments Win Source Part Number: 1204322-LPV542DNXR Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 480nA Amplifier Type: General Purpose Slew Rate: 0.0037V/μs Gain Bandwidth Product: 8kHz Current - Input Bias: 1pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Supplier Device Package: 8-X1SON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.6V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1204322-LPV542DNXR
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 480nA
Amplifier Type: General Purpose
Slew Rate: 0.0037V/μs
Gain Bandwidth Product: 8kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Supplier Device Package: 8-X1SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.6V ~ 5.5V

Buy Now
Dual 1.6V Operational Amplifier IC - 687-LPV542DNXR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.6V Operational Amplifier IC
687-LPV542DNXR
Dual 1.6V Operational Amplifier IC 687-LPV542DNXR
Dual Op Amp, 480nA, 1.6V RRIO, CMOS, 8-X1SON, 125C Product overview: LPV542DNXR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV542DNXR can be used for catalog matching and distributor lookup.

Dual Op Amp, 480nA, 1.6V RRIO, CMOS, 8-X1SON, 125C Product overview: LPV542DNXR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV542DNXR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LPV542DNXR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51422-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51422-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51422-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-X1SON (3x3)

CMOS Amplifier 2 Circuit Rail-to-Rail 8-X1SON (3x3)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LPV542DNXR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LPV542DNXR
Instrumentation, OP Amps, Buffer Amps LPV542DNXR
IC CMOS 2 CIRCUIT 8X1SON

IC CMOS 2 CIRCUIT 8X1SON

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LPV542DNXR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LPV542DNXR
Instrumentation, OP Amps, Buffer Amps LPV542DNXR
CMOS Amplifier 2 Circuit Rail-to-Rail 8-X1SON (3x3)

CMOS Amplifier 2 Circuit Rail-to-Rail 8-X1SON (3x3)

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LPV542DNXR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LPV542DNXR
Integrated Circuits (ICs) - Linear - Amplifiers LPV542DNXR
IC CMOS 2 CIRCUIT 8X1SON

IC CMOS 2 CIRCUIT 8X1SON

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV542DNXR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LPV542DNXR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LPV542DNXR
IC CMOS 2 CIRCUIT 8X1SON

IC CMOS 2 CIRCUIT 8X1SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LPV542DNXR
Operational Amplifiers - Op Amps LPV542DNXR
Operational Amplifiers - Op Amps Nanopower, 480 nA, 1.6 V RRIO Dual, CMOS input op amp 8-X1SON -40 to 125

Operational Amplifiers - Op Amps Nanopower, 480 nA, 1.6 V RRIO Dual, CMOS input op amp 8-X1SON -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1204322-LPV542DNXR 687-LPV542DNXR LPV542DNXR 296-51422-2-ND LPV542DNXR LPV542DNXR LPV542DNXR LPV542DNXR LPV542DNXR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV542DNXR Dual 1.6V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Features Single-Supply Rail-Rail-Out
Supply Voltage (VS) 1.6 to 5.5 volts 1.6 volts 1.6 volts
Source Current (IS) 4.80E-4 milliamps 4.80E-4 milliamps 4.80E-4 milliamps 4.80E-4 milliamps
VOS 2 millivolts 1 millivolts 1 millivolts
IBIAS 1.00E-6 µA 1.00E-7 µA 1.00E-7 µA
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 412434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
2 suppliers
Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
View Details