The LMV852 is a dual-channel, 8 MHz, low-power CMOS operational amplifier with EMI hardening, designed for operation from 2.7 V to 5.5 V and capable of rail-to-rail output swing. It consumes 0.4 mA per channel and maintains stability with capacitive loads up to 200 pF. The device features an input offset voltage of 1 mVmax, input bias current of 0.1 pA, and an EMI rejection ratio of 87 dB at 1.8 GHz. Operating temperature ranges from -40°C to 125°C. It is housed in an 8-pin VSSOP package with a thermal resistance of 217°C/W. Input common-mode voltage range includes ground. The part supports a slew rate of 4.5 V/µs and provides 30 mA output drive current.
Dual 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier 8-VSSOP -40 to 125
Dual Op Amp, 8MHz, Low Power CMOS, 2.7-5.5V, 8-MSOP Product overview: LMV852MME/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 8MHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 8MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV852MME/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055807-LMV852MME/NO
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.5 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 260μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 820μA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifier, 2 Func, 1200uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 2 Func, 1200uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier 8-VSSOP -40 to 125
IC CMOS 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV852MME/NOPB | 687-LMV852MME/NOPB | 1055807-LMV852MME/NOPB | 296-LMV852MME/NOPBCT-ND | LMV852MME/NOPB | LMV852MME/NOPB | LMV852MME/NOPB | LMV852MME/NOPB | LMV852MME/NOPB |
| Product Name | LMV852 Dual 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier | Low-Power Dual 8MHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV852MME/NOPB | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||||
| VOS | 1 millivolts | 0.2600 millivolts | 0.2600 millivolts | ||||||
| Quiescent Current (IQ) | 465 microamps | ||||||||
| CMRR | 77 dB |