Win Source Part Number: 1070727-LPV358ID
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.1V/µs
Gain Bandwidth Product: 237 kHz
Current - Input Bias: 2 nA
Voltage - Input Offset: 1.5 mV
Current - Supply: 15µA (x2 Channels)
Current - Output / Channel: 72 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LPV358D; LPV358DR; LPV358IDR; ISL28258FBZ; ISL28258FBZ-T7; MCP617-I/SN;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISLPV358ID,2156-
Base Product Number: LPV358
Product Status: Obsolete
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5 V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual, Low-Voltage, Low Power, RRO 8-SOIC -40 to 125 Product overview: LPV358ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV358ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 11000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1070727-LPV358ID | 296-33338-5-ND | 687-LPV358ID | LPV358ID | LPV358ID | LPV358ID |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Low-Power Dual SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 0.0150 milliamps | 0.0150 milliamps | 0.0150 milliamps | |||
| VOS | 1.5 millivolts | 1.5 millivolts | ||||
| IBIAS | 0.0020 µA | 0.0020 µA | ||||
| GBW | 0.2370 MHz | 0.2370 MHz | ||||
| Slew Rate | 0.1000 V/µs | 0.1000 V/µs | 0.1000 V/µs | 0.1000 V/µs | 1.00E-7 V/µs |