General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Manufacturer: STMicroelectronics
Win Source Part Number: 877748-LMV822AIYST
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMV822
Categories: Integrated Circuits (ICs)
Case / Package: 8-MiniSO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-13671-6, 497-13671-1, -497-13671-1, -497-13671-2, 497-13671-2, 497-13671-6
Dual 5.5MHz Op Amp, 2.3-5.5V, 220uA, 800uV Vos, 68dB CMRR, SMT Product overview: LMV822AIYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 5.5V, 220uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 5.5V, 220uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822AIYST can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8MINISO
Operational Amplifiers - Op Amps LP High ACC Op Amp 400uA 5V 50nA 5.5MHz
IC OPAMP GP 2 CIRCUIT 8MINISO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-13671-1-ND | 877748-LMV822AIYST | 687-LMV822AIYST | LMV822AIYST | LMV822AIYST | LMV822AIYST | LMV822AIYST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822AIYST | Dual 5.5MHz 5.5V 220uA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | ||||
| Slew Rate | 1.9 V/µs | 1.9 V/µs | 1.90E-6 V/µs | 1.9 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-MiniSO | Tape and Reel | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |