Manufacturer: STMicroelectronics
Win Source Part Number: 107237-LMV823IST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.9 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 3.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MiniSO
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 300μA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
Dual 5.5MHz Op Amp, 300uA, 5.5V, MSOP, SM Product overview: LMV823IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, 300uA, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, 300uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV823IST can be used for catalog matching and distributor lookup.
LMV823 - Amplifiers and Comparators-AMPLI
IC OPAMP GP 2 CIRCUIT 10MINISO
IC OPAMP GP 2 CIRCUIT 10MINISO
Operational Amplifiers - Op Amps 400uA 5V Low PWR 50nA 0.8mV 5.5MHz
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 107237-LMV823IST | 497-12392-6-ND | 687-LMV823IST | LMV823IST | LMV823IST | LMV823IST | LMV823IST | LMV823IST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV823IST | Instrumentation, Op Amps, Buffer Amps | Dual 5.5MHz 300uA 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.3 to 5.5 volts | 2.5 volts | |||||
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | ||||
| VOS | 3.5 millivolts | 3.5 millivolts | ||||||
| IBIAS | 0.0600 µA | 0.0600 µA | ||||||
| GBW | 5.5 MHz | 5.5 MHz |