Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LPV812DGKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319514-LPV812DGKT Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 250 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.0021V/µs Gain Bandwidth Product: 8 kHz Current - Input Bias: 0.1 pA Voltage - Input Offset: 55 µV Current - Supply: 425nA (x2 Channels) Current - Output / Channel: 4.7 mA Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-45094-6,296-4509 4-2,296-45094-1 Base Product Number: LPV812 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 1.6 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319514-LPV812DGKT Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 250 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.0021V/µs Gain Bandwidth Product: 8 kHz Current - Input Bias: 0.1 pA Voltage - Input Offset: 55 µV Current - Supply: 425nA (x2 Channels) Current - Output / Channel: 4.7 mA Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-45094-6,296-4509 4-2,296-45094-1 Base Product Number: LPV812 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 1.6 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319514-LPV812DGKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319514-LPV812DGKT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319514-LPV812DGKT
Manufacturer: Texas Instruments Win Source Part Number: 1319514-LPV812DGKT Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 2 Standard Package: 250 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.0021V/µs Gain Bandwidth Product: 8 kHz Current - Input Bias: 0.1 pA Voltage - Input Offset: 55 µV Current - Supply: 425nA (x2 Channels) Current - Output / Channel: 4.7 mA Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-45094-6,296-4509 4-2,296-45094-1 Base Product Number: LPV812 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 1.6 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319514-LPV812DGKT
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 250
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0021V/µs
Gain Bandwidth Product: 8 kHz
Current - Input Bias: 0.1 pA
Voltage - Input Offset: 55 µV
Current - Supply: 425nA (x2 Channels)
Current - Output / Channel: 4.7 mA
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-45094-6,296-45094-2,296-45094-1
Base Product Number: LPV812
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.6 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45094-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45094-2-ND
Instrumentation, Op Amps, Buffer Amps 296-45094-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45094-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45094-1-ND
Instrumentation, Op Amps, Buffer Amps 296-45094-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45094-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45094-6-ND
Instrumentation, Op Amps, Buffer Amps 296-45094-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive Dual 1.8V Operational Amplifier IC
687-LPV812DGKT
Automotive Dual 1.8V Operational Amplifier IC 687-LPV812DGKT
Dual Op Amp, 425nA, 1.8V, 8-Pin, Automotive Product overview: LPV812DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV812DGKT can be used for catalog matching and distributor lookup.

Dual Op Amp, 425nA, 1.8V, 8-Pin, Automotive Product overview: LPV812DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV812DGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LPV812DGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LPV812DGKT
Integrated Circuits (ICs) - Linear - Amplifiers LPV812DGKT
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LPV812DGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LPV812DGKT
Instrumentation, OP Amps, Buffer Amps LPV812DGKT
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
IC OP AMP DUAL 8KHZ 8VSSOP - 815-LPV812DGKT - Utmel Electronic Limited
Hong Kong, China
IC OP AMP DUAL 8KHZ 8VSSOP
815-LPV812DGKT
IC OP AMP DUAL 8KHZ 8VSSOP 815-LPV812DGKT
IC OP AMP DUAL 8KHZ 8VSSOP

IC OP AMP DUAL 8KHZ 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV812DGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LPV812DGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LPV812DGKT
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Linear Amplifier IC - 87972665 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
87972665
Linear Amplifier IC 87972665
(PRICE/TC), OP-AMP, 8KHZ, 2.1V/MS, VSSOP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:8KHZ; SLEW RATE:2.1V/MS; SUPPLY VOLTAGE RANGE:1.6V TO 5.5V; AMPLIFIER CASE STYLE:VSSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), OP-AMP, 8KHZ, 2.1V/MS, VSSOP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:8KHZ; SLEW RATE:2.1V/MS; SUPPLY VOLTAGE RANGE:1.6V TO 5.5V; AMPLIFIER CASE STYLE:VSSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LPV812DGKT
Operational Amplifiers - Op Amps LPV812DGKT
Operational Amplifiers - Op Amps Dual Channel 425nA Precision Nanopower Operational Amplifiers 8-VSSOP -40 to 125

Operational Amplifiers - Op Amps Dual Channel 425nA Precision Nanopower Operational Amplifiers 8-VSSOP -40 to 125

Buy Now Datasheet
Op-Amp, 8Khz, 2.1V/ms, Vssop-8; No. Of Amplifiers Texas Instruments - 33AH4268 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 8Khz, 2.1V/ms, Vssop-8; No. Of Amplifiers Texas Instruments
33AH4268
Op-Amp, 8Khz, 2.1V/ms, Vssop-8; No. Of Amplifiers Texas Instruments 33AH4268
OP-AMP, 8KHZ, 2.1V/MS, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:8kHz; Slew Rate:2.1V/ms; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 8KHZ, 2.1V/MS, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:8kHz; Slew Rate:2.1V/ms; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 1319514-LPV812DGKT 296-45094-2-ND 687-LPV812DGKT LPV812DGKT LPV812DGKT 815-LPV812DGKT LPV812DGKT 87972665 LPV812DGKT 33AH4268
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Automotive Dual 1.8V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps IC OP AMP DUAL 8KHZ 8VSSOP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Operational Amplifiers - Op Amps Op-Amp, 8Khz, 2.1V/ms, Vssop-8; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS
Source Current (IS) 4.25E-4 milliamps 4.25E-4 milliamps 4.25E-4 milliamps 4.25E-4 milliamps 4.25E-4 milliamps
VOS 0.0550 millivolts 0.0550 millivolts
IBIAS 1.00E-7 µA 1.00E-7 µA
GBW 0.0080 MHz 0.0080 MHz
Unlock Full Specs
to access all available technical data