Quad 1.8V, RRIO Operational Amplifiers 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1202363-LMV934MTX
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 116μA
Amplifier Type: General Purpose
Slew Rate: 0.42V/μs
Gain Bandwidth Product: 1.5MHz
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): LMV934MTX/NOPB; LMV934MT; LMV934MAX/HAPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: LMV934
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5V
Quad Op Amp, 1.5MHz GBW, 1.8V-5V, TSSOP, 4-Ch Product overview: LMV934MTX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.5MHz, 1.8V, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.5MHz, 1.8V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV934MTX can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad 1.8V, RRIO Operational Amplifiers 14-TSSOP -40 to 125
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV934MTX | 1202363-LMV934MTX | 687-LMV934MTX | LMV934MTXTR-ND | LMV934MTX | LMV934MTX | LMV934MTX | LMV934MTX | LMV934MTX |
| Product Name | LMV934-N Quad 1.8V, RRIO Operational Amplifiers | Newest Parts - LMV934MTX | Quad 1.5MHz 1.8V 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 5.5 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 230 microamps | ||||||||
| CMRR | 60 dB | ||||||||
| GBW | 1.5 MHz | 1.5 MHz | 1.5 MHz |