LMV982MMX/NOPB is a dual 1.8-V rail-to-rail input and output operational amplifier with independent shutdown, offered in a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm. Each channel operates with a supply current of 100 µA, provides a gain-bandwidth product of 1.4 MHz, and can drive a 600-Ω load with an output swing within 80 mV of the rails at 1.8 V. The device supports input common mode voltage 200 mV beyond the supplies, has a maximum input offset voltage of 4 mV, and a DC gain of 101 dB. The operating temperature range is −40°C to 125°C, and the turn-on time from shutdown is 19 µs.
Dual 1.8V, RRIO Operational Amplifiers with Shutdown 10-VSSOP -40 to 125
Dual Op Amp, 1.5MHz, 1.8V-5V, RRIO, 100dB Gain, 0.42V/µs Slew Rate, MSOP Product overview: LMV982MMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 1.8V, 5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 1.8V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV982MMX/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC OP AMP 2CH 10-VSSOP
IC OP AMP 2CH 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 115228-LMV982MMX/NOP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 1.8 V to 5 V, ±0.9 V to 2.5 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 5500uV Offset-Max, BICMOS, PDSO10
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV982MMX/NOPB | 687-LMV982MMX/NOPB | 296-LMV982MMX/NOPBTR-ND | 115228-LMV982MMX/NOPB | LMV982MMX/NOPB | LMV982MMX/NOPB | LMV982MMX/NOPB | LMV982MMX/NOPB |
| Product Name | LMV982-N Dual 1.8V, RRIO Operational Amplifiers with Shutdown | Dual 1.5MHz 1.8V 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV982MMX/NOPB | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 to 5 volts | 1.8 to 5 volts | 1.8 to 5 volts | 1.8 volts | ||||
| VOS | 5.5 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 230 microamps | |||||||
| CMRR | 60 dB |