The LMV934MTX/NOPB is a quad, 1.8-V, rail-to-rail input and output operational amplifier in a 14-pin TSSOP package measuring 5.00 mm by 4.40 mm. It operates from 1.8 V to 5.5 V, draws 100 µA per channel, has a gain bandwidth product of 1.4 MHz, and supports an output swing within 80 mV of the rails with a 600-Ω load. The device functions over a temperature range of -40°C to +125°C.
Quad 1.8V, RRIO Operational Amplifiers 14-TSSOP -40 to 125
Operational Amplifier, 4 Func, 7500uV Offset-Max, BICMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 019674-LMV934MTX/NOP
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Family Name: LMV934
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 5 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Alternative Parts (Cross-Reference): LMV934MT; LMV934MTX; LMV934MAX/HAPB;
Introduction Date: May 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
LMV934-N QUAD 1.8V, RRIO OPERATI Product overview: LMV934MTX/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV934MTX/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
OP-AMP, 1.4MHZ, 0.35V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.4MHz; Slew Rate:0.35V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad 1.8V, RRIO Operational Amplifiers 14-TSSOP -40 to 125
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV934MTX/NOPB | LMV934MTX/NOPB | 019674-LMV934MTX/NOPB | LMV934MTX/NOPBDKR-ND | 687-LMV934MTX/NOPB | LMV934MTX/NOPB | 29AH6180 | LMV934MTX/NOPB | LMV934MTX/NOPB | LMV934MTX/NOPB | LMV934MTX/NOPB |
| Product Name | LMV934-N Quad 1.8V, RRIO Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV934MTX/NOPB | Instrumentation, Op Amps, Buffer Amps | Quad 1.8V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 1.4Mhz, 0.35V/us, Tssop-14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5 volts | 1.8 volts | 5.5 volts | |||||||
| VOS | 5.5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 230 microamps | ||||||||||
| CMRR | 60 dB |