General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
1Ch Op Amp, 350kHz GBW, 1mV Vos, SOIC, 15.5V Max Product overview: LPC661IMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 15.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 15.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC661IMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 810463-LPC661IMX
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.11V/μs
Gain Bandwidth Product: 350kHz
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Current - Supply: 58μA
Current - Output / Channel: 40mA
Voltage - Supply, Single/Dual (±): 4.75V ~ 15.5V, ±2.38V ~ 7.75V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LPC661
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPC661IMX-ND | 687-LPC661IMX | 810463-LPC661IMX | LPC661IMX | LPC661IMX | LPC661IMX | LPC661IMX |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 350kHz 15.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC661IMX | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | Single-Supply | |||||
| Source Current (IS) | 0.0580 milliamps | 0.0580 milliamps | 0.0580 milliamps | 0.0580 milliamps | |||
| Slew Rate | 0.1100 V/µs | 0.1100 V/µs | 0.1100 V/µs | 1.10E-7 V/µs | 0.1100 V/µs | 0.1100 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | -40degC ~ 85degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |