Texas Instruments LMV824-N-Q1 Automotive, Low Voltage, Low Power, RRO, 5 MHz Op Amp LMV824Q1MT/NOPB

Description
Automotive, Low Voltage, Low Power, RRO, 5 MHz Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive, Low Voltage, Low Power, RRO, 5 MHz Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV824-N-Q1 Automotive, Low Voltage, Low Power, RRO, 5 MHz Op Amp - LMV824Q1MT/NOPB - Texas Instruments
Dallas, TX, United States
LMV824-N-Q1 Automotive, Low Voltage, Low Power, RRO, 5 MHz Op Amp
LMV824Q1MT/NOPB
LMV824-N-Q1 Automotive, Low Voltage, Low Power, RRO, 5 MHz Op Amp LMV824Q1MT/NOPB
Automotive, Low Voltage, Low Power, RRO, 5 MHz Op Amp 14-TSSOP -40 to 125

Automotive, Low Voltage, Low Power, RRO, 5 MHz Op Amp 14-TSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260448-LMV824Q1MT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260448-LMV824Q1MT/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260448-LMV824Q1MT/NOPB
Win Source Part Number: 1260448-LMV824Q1MT/N OPB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100, LMV® Package: Tube Number of Circuits: 4 Standard Package: 94 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.4V/µs Gain Bandwidth Product: 5.6 MHz Current - Input Bias: 40 nA Voltage - Input Offset: 1 mV Current - Supply: 1mA (x4 Channels) Current - Output / Channel: 45 mA Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TEXTISLMV824Q1MT/NOP B,2156-LMV824Q1MT/NO PB Base Product Number: LMV824 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1260448-LMV824Q1MT/NOPB
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100, LMV®
Package: Tube
Number of Circuits: 4
Standard Package: 94
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.4V/µs
Gain Bandwidth Product: 5.6 MHz
Current - Input Bias: 40 nA
Voltage - Input Offset: 1 mV
Current - Supply: 1mA (x4 Channels)
Current - Output / Channel: 45 mA
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISLMV824Q1MT/NOPB,2156-LMV824Q1MT/NOPB
Base Product Number: LMV824
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
 - LMV824Q1MT/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 3500uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 3500uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.6MHz 1.4V 5.5V TSSOP Operational Amplifier IC
687-LMV824Q1MT/NOPB
5.6MHz 1.4V 5.5V TSSOP Operational Amplifier IC 687-LMV824Q1MT/NOPB
4-Ch Op Amp, 5.6MHz GBW, 1.4V/µs SR, 1.25-5.5V, TSSOP Product overview: LMV824Q1MT/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MHz, 1.4V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.6MHz, 1.4V, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824Q1MT/NOPB can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 5.6MHz GBW, 1.4V/µs SR, 1.25-5.5V, TSSOP Product overview: LMV824Q1MT/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MHz, 1.4V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.6MHz, 1.4V, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824Q1MT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV824Q1MT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV824Q1MT/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMV824Q1MT/NOPB-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV824Q1MT/NOPB
Operational Amplifiers - Op Amps LMV824Q1MT/NOPB
Operational Amplifiers - Op Amps Auto Low VTG Low Pwr RRO 5 MHz Op Amp

Operational Amplifiers - Op Amps Auto Low VTG Low Pwr RRO 5 MHz Op Amp

Buy Now Datasheet
OP Amp Quad GP R-R O/P ±2.75V/5.5V Automotive 14-Pin TSSOP Tube - 815-LMV824Q1MT/NOPB - Utmel Electronic Limited
Hong Kong, China
OP Amp Quad GP R-R O/P ±2.75V/5.5V Automotive 14-Pin TSSOP Tube
815-LMV824Q1MT/NOPB
OP Amp Quad GP R-R O/P ±2.75V/5.5V Automotive 14-Pin TSSOP Tube 815-LMV824Q1MT/NOPB
OP Amp Quad GP R-R O/P ±2.75V/5.5V Automotive 14-Pin TSSOP Tube

OP Amp Quad GP R-R O/P ±2.75V/5.5V Automotive 14-Pin TSSOP Tube

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV824Q1MT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV824Q1MT/NOPB
Instrumentation, OP Amps, Buffer Amps LMV824Q1MT/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV824Q1MT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV824Q1MT/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV824Q1MT/NOPB
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV824Q1MT/NOPB 1260448-LMV824Q1MT/NOPB LMV824Q1MT/NOPB 687-LMV824Q1MT/NOPB LMV824Q1MT/NOPB-ND LMV824Q1MT/NOPB 815-LMV824Q1MT/NOPB LMV824Q1MT/NOPB LMV824Q1MT/NOPB
Product Name LMV824-N-Q1 Automotive, Low Voltage, Low Power, RRO, 5 MHz Op Amp Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 5.6MHz 1.4V 5.5V TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps OP Amp Quad GP R-R O/P ±2.75V/5.5V Automotive 14-Pin TSSOP Tube Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.7 volts 2.5 volts
VOS 5.5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 1300 microamps
CMRR 72 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM10QML Operational Amplifier and Voltage Reference - 5962-8760401GA - Texas Instruments
Specs
Supply Voltage (VS) 1.1 to 45 volts
VOS 2 millivolts
Quiescent Current (IQ) 400 microamps
View Details
5 suppliers
LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers