The LPV324MX/NOPB is a quad general-purpose, low-voltage, low-power, rail-to-rail output operational amplifier in a 14-pin SOIC package measuring 8.65 mm by 3.91 mm. It operates from a single 2.7 V to 5 V supply, with a supply current of 28 µA per channel and a gain-bandwidth product of 152 kHz. The input common-mode voltage range includes ground, and the output swings within 3.5 mV of the positive rail and 90 mV of the negative rail at a 100 kΩ load. It is rated for the industrial temperature range of −40°C to 85°C.
General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 85
Quad Op Amp, Low Voltage, Rail-to-Rail, 152kHz GBW, SOIC Product overview: LPV324MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 152kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 152kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV324MX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1057088-LPV324MX/NOP
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 28μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 152kHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 4 Func, 10000uV Offset-Max, BICMOS, PDSO14
Operational Amplifiers - Op Amps Quad channel general purpose, low voltage, low power, rail-to-rail output operational amplifiers< 14-SOIC -40 to 85
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPV324MX/NOPB | 687-LPV324MX/NOPB | 1057088-LPV324MX/NOPB | LPV324MX/NOPBDKR-ND | LPV324MX/NOPB | LPV324MX/NOPB | LPV324MX/NOPB | LPV324MX/NOPB | LPV324MX/NOPB | LPV324MX/NOPB |
| Product Name | LPV324-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers | Quad 152kHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV324MX/NOPB | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 7 millivolts | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 10 microamps | |||||||||
| CMRR | 50 dB |