The LP2902PWR is a quadruple low-power operational amplifier in a 14-pin TSSOP package, designed for battery-operated applications with a supply voltage range of 3V to 32V, a typical supply current of 85μA, and an input common-mode range that includes ground. It operates over a temperature range of -40°C to +85°C, with a junction-to-ambient thermal resistance of 154°C/W. The device is pin compatible with the LM324 and supports single-supply operation.
Ultra-Low-Power Quadruple Operational Amplifier 14-TSSOP -40 to 85
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1202732-LP2902PWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Family Name: LP2902
Categories: Integrated Circuits (ICs)
Operating Supply Current: 85μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 10mA
SR - Slew Rate: 0.05 V/μs
GBP - Gain Bandwidth Product: 100kHz
Dual Supply Voltage (±): 3 V ~ 32 V, ±1.5 V ~ 16 V
Alternative Parts (Cross-Reference): LM324AP; MC3403P; MC3403PT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quad Op Amp, 100kHz BW, 16V, 85uA, TSSOP, SMT Product overview: LP2902PWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 16V, 85uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 16V, 85uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP2902PWR can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Ultra-Lo-Pwr Quad Op Amp
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LP2902PWR | 296-17952-6-ND | 1202732-LP2902PWR | 687-LP2902PWR | LP2902PWR | LP2902PWR | LP2902PWR | LP2902PWR |
| Product Name | LP2902 Ultra-Low-Power Quadruple Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP2902PWR | Quad 100kHz 16V 85uA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 volts | |||||
| VOS | 4 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 69 microamps | |||||||
| CMRR | 80 dB |