STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps LMV824IYDT

Description
Low power (440uA), general purpose Bipolar 5V Op-Amps, GBP=5.5MHz, quad
Request a Quote Datasheet
Description
Low power (440uA), general purpose Bipolar 5V Op-Amps, GBP=5.5MHz, quad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMV824IYDT - Rochester Electronics
Newburyport, MA, United States
Low power (440uA), general purpose Bipolar 5V Op-Amps, GBP=5.5MHz, quad

Low power (440uA), general purpose Bipolar 5V Op-Amps, GBP=5.5MHz, quad

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14416-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14416-2-ND
Instrumentation, Op Amps, Buffer Amps 497-14416-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14416-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14416-1-ND
Instrumentation, Op Amps, Buffer Amps 497-14416-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14416-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14416-6-ND
Instrumentation, Op Amps, Buffer Amps 497-14416-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824IYDT - 877750-LMV824IYDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824IYDT
877750-LMV824IYDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824IYDT 877750-LMV824IYDT
Manufacturer: STMicroelectronics Win Source Part Number: 877750-LMV824IYDT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LMV824 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -497-14416-1, LMV824IYDT-ND, -497-14416-2, -497-14416-6, 497-14416-1, 497-14416-2, 497-14416-6

Manufacturer: STMicroelectronics
Win Source Part Number: 877750-LMV824IYDT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMV824
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-14416-1, LMV824IYDT-ND, -497-14416-2, -497-14416-6, 497-14416-1, 497-14416-2, 497-14416-6

Buy Now Datasheet
Quad 5.5MHz 5.5V 300uA Operational Amplifier IC - 687-LMV824IYDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.5MHz 5.5V 300uA Operational Amplifier IC
687-LMV824IYDT
Quad 5.5MHz 5.5V 300uA Operational Amplifier IC 687-LMV824IYDT
5.5MHz Op Amp, Quad, 5.5V, 300uA, SOIC, 4-Ch Product overview: LMV824IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5.5V, 300uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5.5V, 300uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824IYDT can be used for catalog matching and distributor lookup.

5.5MHz Op Amp, Quad, 5.5V, 300uA, SOIC, 4-Ch Product overview: LMV824IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5.5V, 300uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5.5V, 300uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824IYDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV824IYDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV824IYDT
Instrumentation, OP Amps, Buffer Amps LMV824IYDT
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV824IYDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV824IYDT
Integrated Circuits (ICs) - Linear - Amplifiers LMV824IYDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824IYDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV824IYDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV824IYDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV824IYDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV824IYDT
Instrumentation, OP Amps, Buffer Amps LMV824IYDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV824IYDT
Operational Amplifiers - Op Amps LMV824IYDT
Operational Amplifiers - Op Amps LP High Accuracy Op Amp 400uA 5V 50nA

Operational Amplifiers - Op Amps LP High Accuracy Op Amp 400uA 5V 50nA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV824IYDT 497-14416-2-ND 877750-LMV824IYDT 687-LMV824IYDT LMV824IYDT LMV824IYDT LMV824IYDT LMV824IYDT LMV824IYDT
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824IYDT Quad 5.5MHz 5.5V 300uA Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Package Type SOIC; SOIC14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" 14-SO Cut Tape SOIC; 14-SOIC (0.154\", 3.90mm Width) Surface Mount Surface Mount
Life Cycle Stage Active Active Active
Features Rail-Rail-Out
Source Current (IS) 0.3000 milliamps 0.3000 milliamps 0.3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412943P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
11 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD545KH - 859503-AD545KH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers