LMV981-N is a single, low-power, rail-to-rail input and output operational amplifier designed for 1.8-V to 5-V operation, featuring a shutdown pin for power savings. It is offered in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm, with a supply current of 100 µA per channel, a gain bandwidth product of 1.4 MHz, and an output swing within 80 mV of the rail under a 600-Ω load at 1.8 V. The device operates over a temperature range of -40°C to 125°C and provides a turn-on time of 19 µs from shutdown.
Single 1.8V, RRIO Operational Amplifiers with Shutdown 6-SC70 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
Op-Amp, 1.4MHz BW, 6-Pin, 2.7V, 4mV Offset, Automotive Product overview: LMV981MG/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.4MHz, 2.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 1.4MHz, 2.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV981MG/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 4000uV Offset-Max, BICMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 019675-LMV981MG/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 5 V, ±0.9 V to 2.5 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps Single 1.8V, RRIO Operational Amplifiers with Shutdown 6-SC70 -40 to 125
IC OPAMP GP 1 CIRCUIT SC70-6
IC, OP AMP R-R I/O W/SD SC-70-6; No. of Amplifiers:1 Amplifier; Bandwidth:1.4MHz; Slew Rate:0.42V/µs; Supply Voltage Range:1.8V to 5V; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SC70-6
IC OPAMP GP 1 CIRCUIT SC70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV981MG/NOPB | LMV981MG/NOPBCT-ND | 687-LMV981MG/NOPB | LMV981MG/NOPB | 019675-LMV981MG/NOPB | LMV981MG/NOPB | LMV981MG/NOPB | 52AH7157 | LMV981MG/NOPB | LMV981MG/NOPB | LMV981MG/NOPB |
| Product Name | LMV981-N Single 1.8V, RRIO Operational Amplifiers with Shutdown | Instrumentation, Op Amps, Buffer Amps | Automotive 1.4MHz 2.7V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981MG/NOPB | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp R-R I/o W/sd Sc-70-6; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 to 5 volts | 1.8 to 5 volts | 1.8 volts | 1.8 to 5 volts | 1.8 volts | ||||||
| VOS | 4 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 230 microamps | ||||||||||
| CMRR | 60 dB |