General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 5-SC70 -40 to 85
LPV321-N SINGLE CHANNEL GENERAL Product overview: LPV321M7/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV321M7/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 10000uV Offset-Max, BICMOS, PDSO5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 1204297-LPV321M7/NOP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2nA
Voltage - Input Offset: 1.5mV
Family Name: LPV321
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Output Current per Channel: 60mA
SR - Slew Rate: 0.1 V/μs
GBP - Gain Bandwidth Product: 152kHz
Dual Supply Voltage (±): 2.7 V ~ 5 V
Alternative Parts (Cross-Reference): MAX4480AXK+; MAX4480AXK-T; MAX4484AXK+T;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps Single channel general purpose, low voltage, low power, rail-to-rail output operational amplifier 5-SC70 -40 to 85
OP-AMP, 152KHZ, 0.1V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:152kHz; Slew Rate:0.1V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LPV321M7/NOPB | 687-LPV321M7/NOPB | LPV321M7/NOPB | LPV321M7/NOPBCT-ND | 1204297-LPV321M7/NOPB | LPV321M7/NOPB | LPV321M7/NOPB | LPV321M7/NOPB | LPV321M7/NOPB | 33AH4264 |
| Product Name | LPV321-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV321M7/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Op-Amp, 152Khz, 0.1V/us, Sc-70-5; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 volts | ||||||||
| VOS | 7 millivolts | 1.5 millivolts | 1.5 millivolts | |||||||
| Quiescent Current (IQ) | 12 microamps | |||||||||
| CMRR | 50 dB |