The LP324MT is a micropower quad operational amplifier designed for low power consumption, making it suitable for battery-operated applications. It features four independent, high-gain amplifiers that are internally compensated, ensuring stable operation across a variety of conditions. The device operates with a low supply current of 85 µA (typical) and has a wide supply voltage range from 3V to 32V, which enhances its versatility in different circuit designs. This amplifier offers a low input offset voltage of 2 mV (typical) and a low input bias current of 2 nA (typical), contributing to its effectiveness in precision applications. The input common mode range includes ground, allowing for single-supply operation, which is advantageous in portable instrumentation and battery backup systems. The LP324MT is available in a 14-pin TSSOP package, providing a compact solution for space-constrained designs. Engineers looking for a reliable, low-power operational amplifier for applications requiring good DC performance may find the LP324MT to be a suitable choice.
Micropower Quad Operational Amplifier 14-TSSOP 0 to 70
Operational Amplifier, 4 Func, 9000uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit 14-TSSOP
Quad Op-Amp, 100kHz GBW, 2mV Vos, 16V, TSSOP-14 Product overview: LP324MT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP324MT can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LP324MT | LP324MT | 296-36338-5-ND | 687-LP324MT | LP324MT | LP324MT | LP324MT | LP324MT | LP324MT |
| Product Name | LP324-N Micropower Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 100kHz 16V TSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 32 volts | ||||||
| VOS | 9 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 37.5 microamps | ||||||||
| CMRR | 80 dB | ||||||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz |