Texas Instruments LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps LMV822M

Description
Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-SOIC -40 to 85
Request a Quote
Description
Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV822M is a dual, low voltage, low power, rail-to-rail output operational amplifier in an 8-pin SOIC package measuring 4.90mm x 3.91mm, with a specified operating temperature range of -40°C to 85°C. It features a 5 MHz gain bandwidth product at 2.7 V supply, a slew rate of 1.4 V/µs, and a quiescent current of 220 µA per amplifier. The input offset voltage is specified at a maximum of 3.5 mV, and the input common-mode voltage range includes ground. The device supports operation at 2.5 V, 2.7 V, and 5 V supplies and is capable of driving 600 Ω loads with rail-to-rail output swing.

Datasheet Summary
Powered by GS/AI

The LMV822M is a dual, low voltage, low power, rail-to-rail output operational amplifier in an 8-pin SOIC package measuring 4.90mm x 3.91mm, with a specified operating temperature range of -40°C to 85°C. It features a 5 MHz gain bandwidth product at 2.7 V supply, a slew rate of 1.4 V/µs, and a quiescent current of 220 µA per amplifier. The input offset voltage is specified at a maximum of 3.5 mV, and the input common-mode voltage range includes ground. The device supports operation at 2.5 V, 2.7 V, and 5 V supplies and is capable of driving 600 Ω loads with rail-to-rail output swing.

Suppliers

Company
Product
Description
Supplier Links
LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps - LMV822M - Texas Instruments
Dallas, TX, United States
LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps
LMV822M
LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps LMV822M
Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-SOIC -40 to 85

Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV822M-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV822M-ND
Instrumentation, Op Amps, Buffer Amps LMV822M-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 5.6MHz 5.5V SOIC Operational Amplifier IC
687-LMV822M
Dual 5.6MHz 5.5V SOIC Operational Amplifier IC 687-LMV822M
Dual Op Amp, 5.6MHz, 2.5-5.5V, RRO, SOIC Product overview: LMV822M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.6MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.6MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822M can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.6MHz, 2.5-5.5V, RRO, SOIC Product overview: LMV822M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.6MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.6MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV822M
Operational Amplifiers - Op Amps LMV822M
Operational Amplifiers - Op Amps Dual low voltage, RRO, 5 MHz op amps 8-SOIC -40 to 85

Operational Amplifiers - Op Amps Dual low voltage, RRO, 5 MHz op amps 8-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV822M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV822M
Integrated Circuits (ICs) - Linear - Amplifiers LMV822M
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV822M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV822M
Instrumentation, OP Amps, Buffer Amps LMV822M
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV822M LMV822M-ND 687-LMV822M LMV822M LMV822M LMV822M
Product Name LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps Instrumentation, Op Amps, Buffer Amps Dual 5.6MHz 5.5V SOIC Operational Amplifier IC Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts
VOS 3.5 millivolts 1 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 72 dB
GBW 5.6 MHz 5.6 MHz
Unlock Full Specs
to access all available technical data