Texas Instruments LMV932-N Dual 1.8V, RRIO Operational Amplifiers LMV932MM

Description
Dual 1.8V, RRIO Operational Amplifiers 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual 1.8V, RRIO Operational Amplifiers 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV932-N Dual 1.8V, RRIO Operational Amplifiers - LMV932MM - Texas Instruments
Dallas, TX, United States
LMV932-N Dual 1.8V, RRIO Operational Amplifiers
LMV932MM
LMV932-N Dual 1.8V, RRIO Operational Amplifiers LMV932MM
Dual 1.8V, RRIO Operational Amplifiers 8-VSSOP -40 to 125

Dual 1.8V, RRIO Operational Amplifiers 8-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV932MMTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV932MMTR-ND
Instrumentation, Op Amps, Buffer Amps LMV932MMTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Newest Parts - LMV932MM - 1202354-LMV932MM - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMV932MM
1202354-LMV932MM
Newest Parts - LMV932MM 1202354-LMV932MM
Manufacturer: Texas Instruments Win Source Part Number: 1202354-LMV932MM Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 116μA Amplifier Type: General Purpose Slew Rate: 0.42V/μs Gain Bandwidth Product: 1.5MHz Current - Input Bias: 14nA Voltage - Input Offset: 1mV Current - Output / Channel: 100mA Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: LMV932 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1202354-LMV932MM
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 116μA
Amplifier Type: General Purpose
Slew Rate: 0.42V/μs
Gain Bandwidth Product: 1.5MHz
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: LMV932
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V

Buy Now
Singapore, Singapore
Dual 1.5MHz 1.8V 5.5V Operational Amplifier IC
687-LMV932MM
Dual 1.5MHz 1.8V 5.5V Operational Amplifier IC 687-LMV932MM
Dual Op Amp, 1.5MHz BW, 1.8V-5.5V, 8-MSOP Product overview: LMV932MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 1.8V, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV932MM can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.5MHz BW, 1.8V-5.5V, 8-MSOP Product overview: LMV932MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 1.8V, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV932MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV932MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV932MM
Integrated Circuits (ICs) - Linear - Amplifiers LMV932MM
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV932MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV932MM
Instrumentation, OP Amps, Buffer Amps LMV932MM
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV932MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV932MM
Instrumentation, OP Amps, Buffer Amps LMV932MM
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV932MM
Operational Amplifiers - Op Amps LMV932MM
Operational Amplifiers - Op Amps Dual 1.8V, RRIO Operational Amplifiers 8-VSSOP -40 to 125

Operational Amplifiers - Op Amps Dual 1.8V, RRIO Operational Amplifiers 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV932MM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV932MM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV932MM
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV932MM LMV932MMTR-ND 1202354-LMV932MM 687-LMV932MM LMV932MM LMV932MM LMV932MM LMV932MM LMV932MM
Product Name LMV932-N Dual 1.8V, RRIO Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Newest Parts - LMV932MM Dual 1.5MHz 1.8V 5.5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
VOS 5.5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 230 microamps
CMRR 60 dB
GBW 1.5 MHz 1.5 MHz 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ACF2101 Low Noise, Dual Switched Integrator - ACF2101BU - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
10 suppliers
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers