Manufacturer: Texas Instruments
Win Source Part Number: 1319519-LPV812DGKR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0021V/µs
Gain Bandwidth Product: 8 kHz
Current - Input Bias: 0.1 pA
Voltage - Input Offset: 55 µV
Current - Supply: 425nA (x2 Channels)
Current - Output / Channel: 4.7 mA
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-48612-6,296-4861
Base Product Number: LPV812
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.6 V
Voltage - Supply Span (Max): 5.5 V
Dual Channel 425nA Precision Nanopower Operational Amplifiers 8-VSSOP -40 to 125 Product overview: LPV812DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV812DGKR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps Dual Channel 425nA Precision Nanopower Operational Amplifiers 8-VSSOP -40 to 125
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319519-LPV812DGKR | 687-LPV812DGKR | 296-48612-1-ND | LPV812DGKR | LPV812DGKR | LPV812DGKR | LPV812DGKR | LPV812DGKR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Source Current (IS) | 4.25E-4 milliamps | 4.25E-4 milliamps | 4.25E-4 milliamps | 4.25E-4 milliamps | ||||
| VOS | 0.0550 millivolts | 0.0550 millivolts | 0.0550 millivolts | |||||
| IBIAS | 1.00E-7 µA | 1.00E-7 µA | 1.00E-7 µA | |||||
| GBW | 0.0080 MHz | 0.0080 MHz | 0.0080 MHz |