1-Ch Op Amp, 3mV Vos, 27kHz GBW, 1.2uA, 2.7-12V, SC-70, SMT Product overview: LPV511MGX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27kHz, 1.2uA, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 27kHz, 1.2uA, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV511MGX can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 1204318-LPV511MGX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.2μA
Amplifier Type: General Purpose
Slew Rate: 0.0077V/μs
Gain Bandwidth Product: 25kHz
Current - Input Bias: 320pA
Voltage - Input Offset: 200μV
Current - Output / Channel: 1.3mA
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Security, Alternative Energy, Signal Processing, Sensing & Instrumentation
Family Part Number: LPV511
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 12V
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LPV511MGX | LPV511MGX-ND | 1204318-LPV511MGX | LPV511MGX | LPV511MGX | LPV511MGX |
| Product Name | 27kHz 1.2uA 12V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Newest Parts - LPV511MGX | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 volts | ||||
| Slew Rate | 0.0077 V/µs | 0.0077 V/µs | 0.0077 V/µs | 7.70E-9 V/µs | ||
| Bandwidth | 0.0270 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape and Reel | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Surface Mount |