Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps LMV824PW

Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-26117-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26117-5-ND
Instrumentation, Op Amps, Buffer Amps 296-26117-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824PW - 1202297-LMV824PW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824PW
1202297-LMV824PW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824PW 1202297-LMV824PW
Manufacturer: Texas Instruments Win Source Part Number: 1202297-LMV824PW Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 1mA Amplifier Type: General Purpose Slew Rate: 1.9V/μs Gain Bandwidth Product: 5.5MHz Current - Input Bias: 40nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: LMV824 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1202297-LMV824PW
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 1.9V/μs
Gain Bandwidth Product: 5.5MHz
Current - Input Bias: 40nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: LMV824
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V

Buy Now
Singapore, Singapore
Quad 5.5MHz 5V TSSOP Operational Amplifier IC
687-LMV824PW
Quad 5.5MHz 5V TSSOP Operational Amplifier IC 687-LMV824PW
Quad Op Amp, 5.5MHz BW, Rail-to-Rail, 2.5-5V, 14-TSSOP Product overview: LMV824PW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824PW can be used for catalog matching and distributor lookup.

Quad Op Amp, 5.5MHz BW, Rail-to-Rail, 2.5-5V, 14-TSSOP Product overview: LMV824PW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMV824PW - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 4000uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 4000uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV824PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV824PW
Instrumentation, OP Amps, Buffer Amps LMV824PW
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV824PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV824PW
Integrated Circuits (ICs) - Linear - Amplifiers LMV824PW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-26117-5-ND 1202297-LMV824PW 687-LMV824PW LMV824PW LMV824PW LMV824PW
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824PW Quad 5.5MHz 5V TSSOP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out Single-Supply
Source Current (IS) 1 milliamps 1 milliamps 1 milliamps
Slew Rate 1.9 V/µs 1.9 V/µs 1.9 V/µs 1.9 V/µs 1.90E-6 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" Rail/Tube SSOP; SOP; TSSOP; TSSOP14 SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) 14-TSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data