The LP324DR is an ultra-low-power quadruple operational amplifier designed for battery-operated applications. It operates with a supply voltage range of 3V to 32V and features a low supply current of 85 mA typical. The device has a low offset voltage of 2 mV and a low input bias current of 2 nA, making it suitable for precision applications. The input common-mode range includes ground, allowing for single-supply operation. The LP324DR is pin-compatible with the LM324, facilitating easy integration into existing designs. It is ideal for use in portable instrumentation, LCD displays, consumer electronics, and power supplies, where low power consumption is prioritized over speed and bandwidth. The device is available in a 14-SOIC package, suitable for various applications requiring compact design.
Ultra-Low-Power Quadruple Operational Amplifiers 14-SOIC 0 to 70
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1056376-LP324DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 85μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quad Op Amp, 100kHz BW, 16V, SOIC, Surface Mount Product overview: LP324DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 100kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 100kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP324DR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Ultra-Low-Power Quad Oper Amplifier
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LP324DR | 296-17953-1-ND | 1056376-LP324DR | 687-LP324DR | LP324DR | LP324DR | LP324DR | LP324DR | LP324DR |
| Product Name | LP324 Ultra-Low-Power Quadruple Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP324DR | Quad SMD 100kHz 16V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 16 volts | 3 volts | 3 volts | ||||
| VOS | 4 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 69 microamps | ||||||||
| CMRR | 80 dB |