Dual CMOS Input, RRIO, Wide Supply Range Quad Operational Amplifiers 8-SOIC -40 to 125
Dual Op Amp, Low Voltage, R-R I/O, 4.5MHz, 8-Pin SOIC, SMT Product overview: LMV842QMA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV842QMA/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055797-LMV842QMA/NO
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.5 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 1.03mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Automotive, Dual CMOS Input, RRIO, Wide Supply Range Quad Operational Amplifiers 8-SOIC -40 to 125
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV842QMA/NOPB | 687-LMV842QMA/NOPB | 1055797-LMV842QMA/NOPB | LMV842QMA/NOPB-ND | LMV842QMA/NOPB | LMV842QMA/NOPB | LMV842QMA/NOPB | LMV842QMA/NOPB | LMV842QMA/NOPB |
| Product Name | LMV842-Q1 Dual CMOS Input, RRIO, Wide Supply Range Quad Operational Amplifiers | Dual 4.5MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV842QMA/NOPB | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 0.5000 millivolts | 0.0500 millivolts | 0.0500 millivolts | 0.0500 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||
| CMRR | 81 dB |