Single 3.3 MHz Low Power CMOS, EMI Hardened Operational Amplifier 5-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1055792-LMV831MGE/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 250μA
Channel Output Current: 66mA
Gain Bandwidth Product (GBP): 3.3MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit SC-70-5
General Purpose Amplifier 1 Circuit SC-70-5
General Purpose Amplifier 1 Circuit SC-70-5
3.3MHz Op Amp, Low Power CMOS, 1-Ch, 2.7-5.5V, 1mV Vos, 77dB CMRR Product overview: LMV831MGE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 3.3MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV831MGE/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Single 3.3 MHz Low Power CMOS, EMI Hardened Operational Amplifier 5-SC70 -40 to 125
OP AMP, 3.3MHZ, SINGLE, POWERWISE; No. of Amplifiers:1 Amplifier; Bandwidth:3.3MHz; Slew Rate:2V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
LMV831 SINGLE 3.3 MHZ LOW POWER
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV831MGE/NOPB | 1055792-LMV831MGE/NOPB | LMV831MGE/NOPBTR-ND | 687-LMV831MGE/NOPB | LMV831MGE/NOPB | 33AH4023 | LMV831MGE/NOPB | LMV831MGE/NOPB | LMV831MGE/NOPB | LMV831MGE/NOPB |
| Product Name | LMV831 Single 3.3 MHz Low Power CMOS, EMI Hardened Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV831MGE/NOPB | Instrumentation, Op Amps, Buffer Amps | Low-Power 3.3MHz 5.5V Operational Amplifier IC | Operational Amplifiers - Op Amps | Op Amp, 3.3Mhz, Single, Powerwise; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||||
| VOS | 1 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||||
| Quiescent Current (IQ) | 310 microamps | |||||||||
| CMRR | 77 dB |