Texas Instruments LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps LMV822MX/NOPB

Description
Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-SOIC -40 to 85
Request a Quote
Description
Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV822MX/NOPB is a dual, low voltage, low power, rail-to-rail output operational amplifier in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, with an operating temperature range of -40 °C to 85 °C. It has a gain bandwidth product of 5 MHz at 2.7 V, a slew rate of 1.4 V/µs, a supply current of 220 µA per amplifier, and an input offset voltage of 3.5 mV maximum. It is qualified for automotive applications under AEC-Q100 Grade 1 and supports supply voltages of 2.5 V, 2.7 V, and 5 V.

Datasheet Summary
Powered by GS/AI

The LMV822MX/NOPB is a dual, low voltage, low power, rail-to-rail output operational amplifier in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, with an operating temperature range of -40 °C to 85 °C. It has a gain bandwidth product of 5 MHz at 2.7 V, a slew rate of 1.4 V/µs, a supply current of 220 µA per amplifier, and an input offset voltage of 3.5 mV maximum. It is qualified for automotive applications under AEC-Q100 Grade 1 and supports supply voltages of 2.5 V, 2.7 V, and 5 V.

Suppliers

Company
Product
Description
Supplier Links
LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps - LMV822MX/NOPB - Texas Instruments
Dallas, TX, United States
LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps
LMV822MX/NOPB
LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps LMV822MX/NOPB
Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-SOIC -40 to 85

Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822MX/NOPB - 019660-LMV822MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822MX/NOPB
019660-LMV822MX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822MX/NOPB 019660-LMV822MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019660-LMV822MX/NOPB Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 3.5mV Family Name: LMV822 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 500μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 5.6MHz Alternative Parts (Cross-Reference): BU7262F; BU7262SF; BU7262SF-TR; Introduction Date: August 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 019660-LMV822MX/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 3.5mV
Family Name: LMV822
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 500μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 5.6MHz
Alternative Parts (Cross-Reference): BU7262F; BU7262SF; BU7262SF-TR;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 5.6MHz 5.5V SOIC Operational Amplifier IC
687-LMV822MX/NOPB
Dual 5.6MHz 5.5V SOIC Operational Amplifier IC 687-LMV822MX/NOPB
Dual Op Amp, 5.6MHz, 2.5-5.5V, RRO, SOIC Product overview: LMV822MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.6MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.6MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822MX/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.6MHz, 2.5-5.5V, RRO, SOIC Product overview: LMV822MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.6MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.6MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV822MX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV822MX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV822MX/NOPBTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV822MX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV822MX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV822MX/NOPBCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV822MX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV822MX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV822MX/NOPBDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV822MX/NOPB
Operational Amplifiers - Op Amps LMV822MX/NOPB
Operational Amplifiers - Op Amps LOW VLTG, LOW POWER RRO, 5 MHZ OP AMPS

Operational Amplifiers - Op Amps LOW VLTG, LOW POWER RRO, 5 MHZ OP AMPS

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822MX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV822MX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV822MX/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV822MX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV822MX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV822MX/NOPB
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMV822MX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV822MX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV822MX/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV822MX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV822MX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV822MX/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, 5.6Mhz, 2V/us, Soic-8; No. Of Amplifiers Texas Instruments - 26AJ7083 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 5.6Mhz, 2V/us, Soic-8; No. Of Amplifiers Texas Instruments
26AJ7083
Op-Amp, 5.6Mhz, 2V/us, Soic-8; No. Of Amplifiers Texas Instruments 26AJ7083
OP-AMP, 5.6MHZ, 2V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:5.6MHz; Slew Rate:2V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 5.6MHZ, 2V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:5.6MHz; Slew Rate:2V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number LMV822MX/NOPB 019660-LMV822MX/NOPB 687-LMV822MX/NOPB LMV822MX/NOPBTR-ND LMV822MX/NOPB LMV822MX/NOPB LMV822MX/NOPB LMV822MX/NOPB LMV822MX/NOPB 26AJ7083
Product Name LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822MX/NOPB Dual 5.6MHz 5.5V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, 5.6Mhz, 2V/us, Soic-8; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
VOS 3.5 millivolts 3.5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 72 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC502AE-QML - Rochester Electronics
Specs
Package Type LCC20
Life Cycle Stage Obsolete
View Details
5 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
 - CLC401AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers