Texas Instruments LMV932-N Dual 1.8V, RRIO Operational Amplifiers LMV932MA

Description
Dual 1.8V, RRIO Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual 1.8V, RRIO Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV932-N Dual 1.8V, RRIO Operational Amplifiers - LMV932MA - Texas Instruments
Dallas, TX, United States
LMV932-N Dual 1.8V, RRIO Operational Amplifiers
LMV932MA
LMV932-N Dual 1.8V, RRIO Operational Amplifiers LMV932MA
Dual 1.8V, RRIO Operational Amplifiers 8-SOIC -40 to 125

Dual 1.8V, RRIO Operational Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV932MA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV932MA-ND
Instrumentation, Op Amps, Buffer Amps LMV932MA-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-LMV932MA
Operational Amplifier IC 687-LMV932MA
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: LMV932MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV932MA can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: LMV932MA from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV932MA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMV932MA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5500uV Offset-Max, BICMOS, PDSO8

Operational Amplifier, 2 Func, 5500uV Offset-Max, BICMOS, PDSO8

Supplier's Site Datasheet
 - LMV932MA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5500uV Offset-Max, BICMOS, PDSO8

Operational Amplifier, 2 Func, 5500uV Offset-Max, BICMOS, PDSO8

Supplier's Site Datasheet
Newest Parts - LMV932MA - 1202353-LMV932MA - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LMV932MA
1202353-LMV932MA
Newest Parts - LMV932MA 1202353-LMV932MA
Manufacturer: Texas Instruments Win Source Part Number: 1202353-LMV932MA Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 116μA Amplifier Type: General Purpose Slew Rate: 0.42V/μs Gain Bandwidth Product: 1.5MHz Current - Input Bias: 14nA Voltage - Input Offset: 1mV Current - Output / Channel: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TSV622IDT; SGM8652XS/TR; LMV358QD; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: LMV932 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1202353-LMV932MA
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 116μA
Amplifier Type: General Purpose
Slew Rate: 0.42V/μs
Gain Bandwidth Product: 1.5MHz
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TSV622IDT; SGM8652XS/TR; LMV358QD;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: LMV932
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMV932MA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV932MA
Instrumentation, OP Amps, Buffer Amps LMV932MA
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMV932MA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV932MA
Instrumentation, OP Amps, Buffer Amps LMV932MA
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV932MA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV932MA
Integrated Circuits (ICs) - Linear - Amplifiers LMV932MA
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV932MA LMV932MA-ND 687-LMV932MA LMV932MA 1202353-LMV932MA LMV932MA LMV932MA LMV932MA
Product Name LMV932-N Dual 1.8V, RRIO Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Newest Parts - LMV932MA Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 volts
VOS 5.5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 230 microamps
CMRR 60 dB
GBW 1.5 MHz 1.5 MHz 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC446AJ-QML - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers