LT1007CS8-ND -- INSTRUMENTATION, OP AMPS, BUFFER AMPS
DigiKey
Instrumentation, Op Amps, Buffer Amps
LT1007CS8-ND
Description
IC OPAMP GP 8MHZ 8SO
Request a Quote
Email Supplier
Datasheet
Description
IC OPAMP GP 8MHZ 8SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Operational Amplifiers |
|
Product Number
|
LT1007CS8-ND |
|
Product Name
|
Instrumentation, Op Amps, Buffer Amps |
|
Slew Rate
|
2.5 V/µs
|
Unlock Full Specs
to access all available technical data
Similar Products
Source Current (IS)
0.0560 milliamps
Slew Rate
0.1200 V/µs
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Source Current (IS)
5.8 milliamps
Slew Rate
3 V/µs
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Source Current (IS)
0.0750 milliamps
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Features
Rail-Rail-Out
Source Current (IS)
0.1500 milliamps
Slew Rate
0.2000 V/µs
View Details