Quad Op-Amp, 3MHz GBW, 2.5mV Vos, SOIC, 18V Product overview: LS404IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LS404IDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 020172-LS404IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 700μV
Family Name: LS404
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SO
Operating Supply Current: 1.3mA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): KA324AD; KA324ADTF_Q; BA14741FJ-E2; BA14741FJ-GE2;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
General Purpose Amplifier 4 Circuit 14-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LS404IDT | 497-7826-2-ND | 020172-LS404IDT | LS404IDT | LS404IDT | LS404IDT |
| Product Name | Quad 3MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LS404IDT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 15 volts | 8 volts | ||||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | 1.5 V/µs | |
| Bandwidth | 3 MHz | 3 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |