Texas Instruments LMV824-N Low Voltage, Low Power, RRO, 5 MHz Op Amps LMV824NDGVR

Description
Low Voltage, Low Power, RRO, 5 MHz Op Amps 14-TVSOP -40 to 125
Request a Quote Datasheet
Description
Low Voltage, Low Power, RRO, 5 MHz Op Amps 14-TVSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV824-N Low Voltage, Low Power, RRO, 5 MHz Op Amps - LMV824NDGVR - Texas Instruments
Dallas, TX, United States
LMV824-N Low Voltage, Low Power, RRO, 5 MHz Op Amps
LMV824NDGVR
LMV824-N Low Voltage, Low Power, RRO, 5 MHz Op Amps LMV824NDGVR
Low Voltage, Low Power, RRO, 5 MHz Op Amps 14-TVSOP -40 to 125

Low Voltage, Low Power, RRO, 5 MHz Op Amps 14-TVSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319453-LMV824NDGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319453-LMV824NDGVR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319453-LMV824NDGVR
Manufacturer: Texas Instruments Win Source Part Number: 1319453-LMV824NDGVR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 4 Standard Package: 2,000 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2V/µs Gain Bandwidth Product: 5.6 MHz Current - Input Bias: 40 nA Voltage - Input Offset: 1 mV Current - Supply: 1mA (x4 Channels) Current - Output / Channel: 45 mA Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TFSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 2156-LMV824NDGVR,296 -37777-2,LMV824NDGVR -ND,296-37777-1,296- 37777-6,TEXTISLMV824 NDGVR Base Product Number: LMV824 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319453-LMV824NDGVR
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2V/µs
Gain Bandwidth Product: 5.6 MHz
Current - Input Bias: 40 nA
Voltage - Input Offset: 1 mV
Current - Supply: 1mA (x4 Channels)
Current - Output / Channel: 45 mA
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TFSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 2156-LMV824NDGVR,296-37777-2,LMV824NDGVR-ND,296-37777-1,296-37777-6,TEXTISLMV824NDGVR
Base Product Number: LMV824
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
5.6MHz 5.5V 1mA Operational Amplifier IC - 687-LMV824NDGVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6MHz 5.5V 1mA Operational Amplifier IC
687-LMV824NDGVR
5.6MHz 5.5V 1mA Operational Amplifier IC 687-LMV824NDGVR
4-Ch Op Amp, 5.6MHz, 2.5-5.5V, RRO, 1mA, 45mA, TFSOP Product overview: LMV824NDGVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MHz, 5.5V, 1mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.6MHz, 5.5V, 1mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824NDGVR can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 5.6MHz, 2.5-5.5V, RRO, 1mA, 45mA, TFSOP Product overview: LMV824NDGVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MHz, 5.5V, 1mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.6MHz, 5.5V, 1mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824NDGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37777-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37777-1-ND
Instrumentation, Op Amps, Buffer Amps 296-37777-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TVSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TVSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37777-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37777-2-ND
Instrumentation, Op Amps, Buffer Amps 296-37777-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TVSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TVSOP

Buy Now Datasheet
 - LMV824NDGVR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 3500uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 3500uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV824NDGVR
Operational Amplifiers - Op Amps LMV824NDGVR
Operational Amplifiers - Op Amps Low Vltg,Low Pwr,RRO 5MHz Op Amps

Operational Amplifiers - Op Amps Low Vltg,Low Pwr,RRO 5MHz Op Amps

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV824NDGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV824NDGVR
Instrumentation, OP Amps, Buffer Amps LMV824NDGVR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TVSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV824NDGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV824NDGVR
Integrated Circuits (ICs) - Linear - Amplifiers LMV824NDGVR
IC OPAMP GP 4 CIRCUIT 14TVSOP

IC OPAMP GP 4 CIRCUIT 14TVSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824NDGVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV824NDGVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV824NDGVR
IC OPAMP GP 4 CIRCUIT 14TVSOP

IC OPAMP GP 4 CIRCUIT 14TVSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV824NDGVR 1319453-LMV824NDGVR 687-LMV824NDGVR 296-37777-1-ND LMV824NDGVR LMV824NDGVR LMV824NDGVR LMV824NDGVR LMV824NDGVR
Product Name LMV824-N Low Voltage, Low Power, RRO, 5 MHz Op Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 5.6MHz 5.5V 1mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts
VOS 3.5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 330 microamps
CMRR 72 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351MDBREP - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details