General Purpose Amplifier 1 Circuit Rail-to-Rail 6-µSMD (1.01x1.51)
Manufacturer: Texas Instruments
Win Source Part Number: 131326-LMV981BL
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-MicroSMD (1.01x1.51)
Supply Voltage - Operating: 1.8 V to 5 V, ±0.9 V to 2.5 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 4000uV Offset-Max, BICMOS, PBGA6
IC OPAMP GP 1 CIRCUIT 6USMD Product overview: LMV981BL from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV981BL can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-µSMD (1.01x1.51)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-µSMD (1.01x1.51)
IC OPAMP GP 1 CIRCUIT 6USMD
IC OPAMP GP 1 CIRCUIT 6MICROSMD
IC OPAMP GP 1 CIRCUIT 6USMD
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMV981BLTR-ND | 131326-LMV981BL | LMV981BL | 687-LMV981BL | LMV981BL | LMV981BL | 815-LMV981BL | LMV981BL |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981BL | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 1 CIRCUIT 6MICROSMD | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.1160 milliamps | 0.1160 milliamps | 0.1160 milliamps | 0.1160 milliamps | ||||
| Slew Rate | 0.4200 V/µs | 0.4200 V/µs | 0.4200 V/µs | 0.4200 V/µs | 4.20E-7 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 6-UFBGA | 6-MicroSMD (1.01x1.51) | BGA6 | Bulk | 6-UFBGA | 6-UFBGA | 6-UFBGA |