Manufacturer: Texas Instruments
Win Source Part Number: 1057094-LPV358IDDUR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 15μA
Channel Output Current: 72mA
Gain Bandwidth Product (GBP): 237kHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Dual, Low-Voltage, Low Power, RRO 8-VSSOP -40 to 125 Product overview: LPV358IDDUR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV358IDDUR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifier, 2 Func, 11000uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1057094-LPV358IDDUR | 687-LPV358IDDUR | 296-17721-2-ND | LPV358IDDUR | LPV358IDDUR | LPV358IDDUR | LPV358IDDUR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV358IDDUR | Low-Power Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.7 to 5 volts | 5 volts | 2.7 volts | ||||
| Source Current (IS) | 0.0150 milliamps | 0.0150 milliamps | 0.0150 milliamps | 0.0150 milliamps | |||
| VOS | 1.5 millivolts | 1.5 millivolts | |||||
| IBIAS | 0.0020 µA | 0.0020 µA | |||||
| GBW | 0.2370 MHz | 0.2370 MHz |