The LPV358MM is a dual operational amplifier from Quarktwin Technology Ltd. designed for low voltage and low power applications. It operates with supply voltages as low as 2.7 V and up to 5 V, making it suitable for battery-powered devices. The amplifier features a rail-to-rail output swing, allowing it to maximize the output voltage range, which is particularly beneficial in low voltage systems. It has a gain-bandwidth product of 152 kHz and a low supply current of 15 µA per channel, contributing to its efficiency in power-sensitive applications. The LPV358MM is available in an 8-pin VSSOP package, which offers a compact footprint ideal for space-constrained designs. It operates within an industrial temperature range of -40°C to 85°C, ensuring reliability in various environments. This operational amplifier is suitable for applications such as active filters and general-purpose amplification in portable devices. Its design minimizes crossover distortion, enhancing signal integrity.
General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 8-VSSOP -40 to 85
2-Ch Op Amp, 152kHz GBW, 15uA, 5V, VSSOP Product overview: LPV358MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 152kHz, 15uA, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 152kHz, 15uA, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV358MM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifier, 2 Func, 10000uV Offset-Max, BICMOS, PDSO8
Operational Amplifier, 2 Func, 10000uV Offset-Max, BICMOS, PDSO8
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPV358MM | 687-LPV358MM | LPV358MMTR-ND | LPV358MM | LPV358MM | LPV358MM | LPV358MM | LPV358MM |
| Product Name | LPV358-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers | 152kHz 15uA 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | ||||||
| VOS | 7 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 10.5 microamps | |||||||
| CMRR | 50 dB | |||||||
| GBW | 0.1520 MHz | 0.1520 MHz | 0.1520 MHz |