The LP2902MX/NOPB is a micropower quad operational amplifier in a 14-pin SOIC package, operating from -40°C to 85°C with a supply voltage range of 3V to 26V. It features a typical supply current of 85μA, an input offset voltage of 2mV, and input bias current of 2nA. The device supports input common-mode range extending to ground and is pin-compatible with the LM324. Output voltage swing reaches within 3.6V of supply rails under specified load conditions, and it can source up to 4mA and sink up to 3mA. The amplifiers include internal compensation and interface directly with CMOS logic.
Micropower Quad Operational Amplifier 14-SOIC -40 to 85
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 100kHz GBW, 85uA, SOIC, 1.5-26V Product overview: LP2902MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 85uA, 26V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 85uA, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LP2902MX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 106635-LP2902MX/NOPB
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V
Operating Supply Current: 85μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps General-purpose micropower quad operational amplifier 14-SOIC -40 to 85
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LP2902MX/NOPB | LP2902MX/NOPBCT-ND | 687-LP2902MX/NOPB | 106635-LP2902MX/NOPB | LP2902MX/NOPB | LP2902MX/NOPB | LP2902MX/NOPB | LP2902MX/NOPB |
| Product Name | LP2902-N Micropower Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 100kHz 85uA 26V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP2902MX/NOPB | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 26 volts | 13 volts | 3 to 26 volts | 26 volts | ||||
| VOS | 10 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 37.5 microamps | |||||||
| CMRR | 80 dB |