Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps LPV802DGKT

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-44749-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44749-6-ND
Instrumentation, Op Amps, Buffer Amps 296-44749-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44749-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44749-2-ND
Instrumentation, Op Amps, Buffer Amps 296-44749-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44749-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44749-1-ND
Instrumentation, Op Amps, Buffer Amps 296-44749-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV802DGKT - 1057104-LPV802DGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV802DGKT
1057104-LPV802DGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV802DGKT 1057104-LPV802DGKT
Manufacturer: Texas Instruments Win Source Part Number: 1057104-LPV802DGKT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.002 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 3.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 320nA Channel Output Current: 4.7mA Gain Bandwidth Product (GBP): 8kHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1057104-LPV802DGKT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.002 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 3.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 320nA
Channel Output Current: 4.7mA
Gain Bandwidth Product (GBP): 8kHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive Dual 1.8V Operational Amplifier IC - 687-LPV802DGKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual 1.8V Operational Amplifier IC
687-LPV802DGKT
Automotive Dual 1.8V Operational Amplifier IC 687-LPV802DGKT
Dual Op Amp, Nanopower, 1.8V, 8-Pin, Automotive Product overview: LPV802DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV802DGKT can be used for catalog matching and distributor lookup.

Dual Op Amp, Nanopower, 1.8V, 8-Pin, Automotive Product overview: LPV802DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV802DGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear Amplifier IC - 87972645 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
87972645
Linear Amplifier IC 87972645
(PRICE/TC), OP-AMP, 8KHZ, 2.1V/US, VSSOP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:8KHZ; SLEW RATE:2.1V/MS; SUPPLY VOLTAGE RANGE:1.6V TO 5.5V; AMPLIFIER CASE STYLE:VSSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), OP-AMP, 8KHZ, 2.1V/US, VSSOP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:8KHZ; SLEW RATE:2.1V/MS; SUPPLY VOLTAGE RANGE:1.6V TO 5.5V; AMPLIFIER CASE STYLE:VSSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LPV802DGKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LPV802DGKT
Instrumentation, OP Amps, Buffer Amps LPV802DGKT
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LPV802DGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LPV802DGKT
Instrumentation, OP Amps, Buffer Amps LPV802DGKT
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Op-Amp, 8Khz, 2.1V/us, Vssop-8; No. Of Amplifiers Texas Instruments - 29AH6427 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 8Khz, 2.1V/us, Vssop-8; No. Of Amplifiers Texas Instruments
29AH6427
Op-Amp, 8Khz, 2.1V/us, Vssop-8; No. Of Amplifiers Texas Instruments 29AH6427
OP-AMP, 8KHZ, 2.1V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:8kHz; Slew Rate:2.1V/ms; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 8KHZ, 2.1V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:8kHz; Slew Rate:2.1V/ms; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LPV802DGKT
Operational Amplifiers - Op Amps LPV802DGKT
Operational Amplifiers - Op Amps Dual Channel 320nA Op Amp

Operational Amplifiers - Op Amps Dual Channel 320nA Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV802DGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LPV802DGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LPV802DGKT
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LPV802DGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LPV802DGKT
Integrated Circuits (ICs) - Linear - Amplifiers LPV802DGKT
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-44749-6-ND 1057104-LPV802DGKT 687-LPV802DGKT 87972645 LPV802DGKT LPV802DGKT 29AH6427 LPV802DGKT LPV802DGKT LPV802DGKT
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV802DGKT Automotive Dual 1.8V Operational Amplifier IC Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 8Khz, 2.1V/us, Vssop-8; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 3.20E-4 milliamps 3.20E-4 milliamps 3.20E-4 milliamps 3.20E-4 milliamps
Slew Rate 0.0021 V/µs 0.0020 V/µs 0.0021 V/µs 0.0021 V/µs 2.10E-9 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; 8-VSSOP Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1923026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VXA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051203QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details