The LMV854 is a quad operational amplifier with 8 MHz gain bandwidth, 0.4 mA per channel supply current, and rail-to-rail output swing, designed for EMI-sensitive applications. It operates from a 2.7 V to 5.5 V supply and maintains stability with capacitive loads up to 200 pF. The device features an input offset voltage of 1 mV max, input bias current of 0.1 pA, and EMI rejection ratio of 87 dB at 1.8 GHz. It is packaged in a 14-pin TSSOP with an operating temperature range of -40°C to 125°C.
Quad 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier 14-TSSOP -40 to 125
Quad 8MHz Op Amp, Low Power CMOS, 1.59mA, 4.5V/µs, 14-TSSOP Product overview: LMV854MT/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 8MHz, 1.59mA, 4.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 8MHz, 1.59mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV854MT/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 206463-LMV854MT/NOPB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.5 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 260μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 1.59mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 1200uV Offset-Max, CMOS, PDSO14
Operational Amplifier, 1 Func, 1200uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier 14-TSSOP -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV854MT/NOPB | 687-LMV854MT/NOPB | 206463-LMV854MT/NOPB | LMV854MT/NOPB | 296-39795-5-ND | LMV854MT/NOPB | LMV854MT/NOPB | LMV854MT/NOPB | LMV854MT/NOPB |
| Product Name | LMV854 Quad 8 MHz Low Power CMOS, EMI Hardened Operational Amplifier | Low-Power Quad 8MHz 1.59mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV854MT/NOPB | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||||
| VOS | 1 millivolts | 0.2600 millivolts | 0.2600 millivolts | ||||||
| Quiescent Current (IQ) | 418 microamps | ||||||||
| CMRR | 77 dB |