Low Power CMOS Dual Operational Amplifier 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 746850-LPC662AIMX
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Reference case: SOP8
Reference Date Code: 03+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
DUAL OP-AMP, 3300uV OFFSET-MAX, 0.35MHz BAND WIDTH, PDSO8, SO-8 Product overview: LPC662AIMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.35MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC662AIMX can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPC662AIMX | LPC662AIMX-ND | 746850-LPC662AIMX | 687-LPC662AIMX | LPC662AIMX | LPC662AIMX | LPC662AIMX |
| Product Name | LPC662 Low Power CMOS Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPC662AIMX | Dual 0.35MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 15 volts | 15.5 volts | |||||
| VOS | 3 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 60 microamps | ||||||
| CMRR | 70 dB | ||||||
| GBW | 0.3500 MHz | 0.3500 MHz |