23 MHz CMOS EMI Hardened Op Amp with 1.8V Shutdown Logic 6-USON
Operational Amplifier, 1 Func, 1000uV Offset-Max, CMOS
Manufacturer: Texas Instruments
Win Source Part Number: 144237-LMV881LEE/NOP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 12 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 273μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-USON (1.5x1)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.9mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 23MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
23 MHz CMOS EMI Hardened Op Amp with 1.8V Shutdown Logic 6-USON -40 to 125 Product overview: LMV881LEE/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23 MHz, 1.8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 23 MHz, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV881LEE/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-USON (1.5x1)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-USON (1.5x1)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-USON (1.5x1)
IC OPAMP GP 1 CIRCUIT 6USON
Precision Amplifiers 23 MHz CMOS EMI Hardened Op Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-USON (1.5x1)
IC OPAMP GP 1 CIRCUIT 6USON
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV881LEE/NOPB | LMV881LEE/NOPB | 144237-LMV881LEE/NOPB | 687-LMV881LEE/NOPB | LMV881LEE/NOPBDKR-ND | LMV881LEE/NOPB | LMV881LEE/NOPB | LMV881LEE/NOPB | LMV881LEE/NOPB |
| Product Name | LMV881 23 MHz CMOS EMI Hardened Op Amp with 1.8V Shutdown Logic | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV881LEE/NOPB | 23 MHz 1.8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 5.5 to 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||||
| VOS | 1 millivolts | 0.2730 millivolts | 0.2730 millivolts | ||||||
| Quiescent Current (IQ) | 2450 microamps | ||||||||
| CMRR | 79 dB | ||||||||
| GBW | 23 MHz | 23 MHz | 23 MHz |