Texas Instruments LOG2112 Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference LOG2112AIDW

Description
Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOG2112 Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference - LOG2112AIDW - Texas Instruments
Dallas, TX, United States
LOG2112 Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference
LOG2112AIDW
LOG2112 Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference LOG2112AIDW
Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference 16-SOIC -40 to 85

Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference 16-SOIC -40 to 85

Buy Now Datasheet
Special Purpose Amplifiers - 296-13815-5-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-13815-5-ND
Special Purpose Amplifiers 296-13815-5-ND
Logarithmic and Log Ratio IC Communication 16-SOIC

Logarithmic and Log Ratio IC Communication 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG2112AIDW - 1202712-LOG2112AIDW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG2112AIDW
1202712-LOG2112AIDW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG2112AIDW 1202712-LOG2112AIDW
Manufacturer: Texas Instruments Win Source Part Number: 1202712-LOG2112AIDW Packaging: Tube Operating Temperature Range: -5°C ~ 75°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 45kHz Amplifier Type: Logarithmic Current - Input Bias: 5pA Voltage - Input Offset: 300μV Family Name: LOG2112 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Output Current per Channel: 18mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1.4MHz Dual Supply Voltage (±): ±4.5 V ~ 18 V Alternative Parts (Cross-Reference): LOG2112AIDWRE4; LOG2112AIDWR; LOG2112AIDWE4; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1202712-LOG2112AIDW
Packaging: Tube
Operating Temperature Range: -5°C ~ 75°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 45kHz
Amplifier Type: Logarithmic
Current - Input Bias: 5pA
Voltage - Input Offset: 300μV
Family Name: LOG2112
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Output Current per Channel: 18mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1.4MHz
Dual Supply Voltage (±): ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): LOG2112AIDWRE4; LOG2112AIDWR; LOG2112AIDWE4;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 1.4MHz 45kHz SOIC Special Purpose Amplifier Ic
771-LOG2112AIDW
Dual 1.4MHz 45kHz SOIC Special Purpose Amplifier Ic 771-LOG2112AIDW
Dual Log Amp, 1.4MHz GBW, 45kHz BW, 100dB CMRR, 5pA Ib, SOIC Product overview: LOG2112AIDW from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 45kHz, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 1.4MHz, 45kHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LOG2112AIDW can be used for catalog matching and distributor lookup.

Dual Log Amp, 1.4MHz GBW, 45kHz BW, 100dB CMRR, 5pA Ib, SOIC Product overview: LOG2112AIDW from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 45kHz, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 1.4MHz, 45kHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LOG2112AIDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LOG2112AIDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LOG2112AIDW
Integrated Circuits (ICs) - Linear - Amplifiers LOG2112AIDW
IC OPAMP LOGARITHMC 2CIRC 16SOIC

IC OPAMP LOGARITHMC 2CIRC 16SOIC

Supplier's Site
Special Purpose Amplifiers - LOG2112AIDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
LOG2112AIDW
Special Purpose Amplifiers LOG2112AIDW
Logarithmic and Log Ratio IC Communication 16-SOIC

Logarithmic and Log Ratio IC Communication 16-SOIC

Buy Now
Linear - Amplifiers - Special Purpose - LOG2112AIDW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
LOG2112AIDW
Linear - Amplifiers - Special Purpose LOG2112AIDW
IC OPAMP LOGARITHMC 2CIRC 16SOIC

IC OPAMP LOGARITHMC 2CIRC 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logarithmic Amplifiers
LOG2112AIDW
Logarithmic Amplifiers LOG2112AIDW
Logarithmic Amplifiers Precision Log & Log Ratio Amp

Logarithmic Amplifiers Precision Log & Log Ratio Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LOG2112AIDW 296-13815-5-ND 1202712-LOG2112AIDW 771-LOG2112AIDW LOG2112AIDW LOG2112AIDW LOG2112AIDW LOG2112AIDW
Product Name LOG2112 Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference Special Purpose Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG2112AIDW Dual 1.4MHz 45kHz SOIC Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers Special Purpose Amplifiers Linear - Amplifiers - Special Purpose Logarithmic Amplifiers
Device Type Log Amplifiers Log Amplifiers
Standards and Certifications RoHS RoHS RoHS
Package Type SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" Rail/Tube 16-SOIC (0.295, 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Source Current (IS) 1.25 milliamps
VOS 0.3000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers
THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier - 5962-0722301VFA - Texas Instruments
Specs
Device Type Differential Amplifiers
Package Type CFP
View Details
6 suppliers
TL441 Logarithmic Amplifier - TL441CN - Texas Instruments
Specs
Device Type Log Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SO
View Details
9 suppliers