The LMV981-N is a single, low-voltage, rail-to-rail input and output operational amplifier designed for 1.8-V to 5-V operation in portable and battery-powered applications. It is available in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm, with a shutdown feature reducing supply current and providing high-impedance output. The device operates over a temperature range of -40°C to 125°C, draws 100 µA per channel, has a gain-bandwidth product of 1.4 MHz, and can drive a 600-Ω load with an output swing of 80 mV from the rail at 1.8 V. Output common-mode voltage extends 200 mV beyond the supply rails.
Single 1.8V, RRIO Operational Amplifiers with Shutdown 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 139164-LMV981MF/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5 V, ±0.9 V to 2.5 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
1.5MHz Op Amp, 1.8V-5V, 1ch, SOT-23, 116uA Product overview: LMV981MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.8V, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.8V, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV981MF/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
OP-AMP, SINGLE, 1.5MHZ, 0.42V/US, SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.42V/µs; Supply Voltage Range:1.8V to 5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
Operational Amplifiers - Op Amps SGL 1.8V RRIO Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV981MF/NOPB | 139164-LMV981MF/NOPB | 687-LMV981MF/NOPB | LMV981MF/NOPBDKR-ND | LMV981MF/NOPB | 28AH2970 | 815-LMV981MF/NOPB | LMV981MF/NOPB | LMV981MF/NOPB | LMV981MF/NOPB |
| Product Name | LMV981-N Single 1.8V, RRIO Operational Amplifiers with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV981MF/NOPB | 1.5MHz 1.8V 5V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Single, 1.5Mhz, 0.42V/us, Sot-23; No. Of Amplifiers Texas Instruments | IC OPAMP GP 1 CIRCUIT SOT23-6 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 to 5 volts | 1.8 to 5 volts | 1.8 to 5 volts | 1.8 volts | ||||||
| VOS | 4 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 230 microamps | |||||||||
| CMRR | 60 dB |