The LPC660IMX is a quad operational amplifier in a 14-pin SOIC package, designed for operation from a single supply between 4.75V and 15.5V. It features rail-to-rail output swing, an input common-mode range that includes ground, micropower consumption of less than 1mW, ultralow input bias current of 2pA typ, and a slew rate of 0.11V/μs. The device operates over a temperature range of -40°C to +85°C and is specified for load resistances of 100kΩ and 5kΩ with voltage gain up to 120dB. Input offset voltage is rated at 3mV max and drift at 1.3μV/°C. The package measures 6.5mm in height, 9.35mm in pitch, and is supplied in a 2500-unit tape and reel configuration with a 330mm reel diameter.
Low Power CMOS Quad Operational Amplifier 14-SOIC -40 to 85
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC Product overview: LPC660IMX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPC660IMX can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 6300uV Offset-Max, CMOS, PDSO14
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPC660IMX | LPC660IMXTR-ND | 687-LPC660IMX | LPC660IMX | LPC660IMX | LPC660IMX | LPC660IMX | LPC660IMX |
| Product Name | LPC660 Low Power CMOS Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 5 to 15 volts | 15.5 volts | ||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 60 microamps | |||||||
| CMRR | 63 dB | |||||||
| GBW | 0.3500 MHz | 0.3500 MHz | 0.3500 MHz |