The LPV521 is a single, nanopower operational amplifier designed for ultra-long-life battery applications, operating from 1.6V to 5.5V with a supply current of 351nA typical. It features rail-to-rail input and output, a CMOS input stage with 40fA input bias current, and a gain bandwidth product of 6.2kHz. The device is offered in a 5-pin SC70 package measuring 2mm × 2.1mm and is rated for operation from -40°C to +125°C. It includes EMI protection and is suited for remote-sensor and low-power measurement applications.
Nanopower, 1.8V, RRIO, CMOS Input, Operational Amplifier 5-SC70 -40 to 125
General Purpose Amplifier 1 Circuit SC-70-5
General Purpose Amplifier 1 Circuit SC-70-5
General Purpose Amplifier 1 Circuit SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 780030-LPV521MGX/NOP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.04pA
Voltage - Input Offset: 100μV
Family Name: LPV521
Categories: Integrated Circuits (ICs)
Operating Supply Current: 475nA
Manufacturer Package: SC-70-5
Output Current per Channel: 23mA
SR - Slew Rate: 0.0027 V/μs
GBP - Gain Bandwidth Product: 6.2kHz
Dual Supply Voltage (±): 1.6 V ~ 5.5 V
Alternative Parts (Cross-Reference): AD8541AKSZ-R2; AD8541AKSZ; TSU101ICT; MAX4412EXK;
Introduction Date: August 03, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Nanopower Op Amp, 1-Ch, RRIO, 5.5V, 5-Pin SC-70 SMT Product overview: LPV521MGX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV521MGX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps Nanopower, 350 nA, 1.6 V RRIO Single, CMOS input op amp 5-SC70 -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPV521MGX/NOPB | 296-41465-1-ND | 780030-LPV521MGX/NOPB | 687-LPV521MGX/NOPB | LPV521MGX/NOPB | LPV521MGX/NOPB | LPV521MGX/NOPB | LPV521MGX/NOPB | LPV521MGX/NOPB |
| Product Name | LPV521 Nanopower, 1.8V, RRIO, CMOS Input, Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV521MGX/NOPB | 5.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 volts | 5.5 volts | ||||||
| VOS | 1 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 0.4000 microamps | ||||||||
| CMRR | 102 dB |