Operational Amplifier, 1 Func, 10000uV Offset-Max, BIPolar, PDSO5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Single Op Amp, 237kHz BW, 2.7-5V, 9uA, RRO, SC-50 Product overview: LPV321DCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 237kHz, 5V, 9uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 237kHz, 5V, 9uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV321DCKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1057080-LPV321DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 9μA
Channel Output Current: 72mA
Gain Bandwidth Product (GBP): 237kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPV321DCKR | 296-17716-2-ND | 687-LPV321DCKR | 1057080-LPV321DCKR | LPV321DCKR | LPV321DCKR | LPV321DCKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 237kHz 5V 9uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV321DCKR | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SSOP; SOP; TSSOP; TSSOP5/6 | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Tape and Reel | SC-70; SC-70-5 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Surface Mount | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0090 milliamps | 0.0090 milliamps | 0.0090 milliamps | 0.0090 milliamps |