Manufacturer: STMicroelectronics
Win Source Part Number: 803475-LMV824AIYDT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.9V/μs
Gain Bandwidth Product: 5.5MHz
Current - Input Bias: 60nA
Voltage - Input Offset: 800μV
Current - Supply: 300μA
Current - Output / Channel: 70mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LMV824
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Quad 5.5MHz Op Amp, 5.5V, 300uA, SOIC, 80uV Vos Product overview: LMV824AIYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5.5V, 300uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5.5V, 300uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV824AIYDT can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifier, QUAD, 5.5 MHz, 4, 1.9 V/ s, 2.5V to 5.5V, SOIC, 14 RoHS Compliant: Yes
Operational Amplifiers - Op Amps LP High Accuracy Op Amp 400uA 5V 50nA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 803475-LMV824AIYDT | 497-14415-1-ND | 687-LMV824AIYDT | LMV824AIYDT | LMV824AIYDT | LMV824AIYDT | LMV824AIYDT | 41Y1843 | LMV824AIYDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV824AIYDT | Instrumentation, Op Amps, Buffer Amps | Quad 5.5MHz 5.5V 300uA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 5.5 Mhz, 4, 1.9 V/ S, 2.5V To 5.5V, Soic, 14 Rohs Compliant Stmicroelectronics | Operational Amplifiers - Op Amps |
| Features | Single-Supply | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | |||||
| VOS | 0.8000 millivolts | 0.8000 millivolts | 0.8000 millivolts | ||||||
| IBIAS | 0.0600 µA | 0.0600 µA | 0.0600 µA | ||||||
| GBW | 5.5 MHz | 5.5 MHz | 5.5 MHz |