Texas Instruments LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps LMV822MM/NOPB

Description
Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-VSSOP -40 to 85
Request a Quote
Description
Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV822MM/NOPB is a dual, low voltage, low power, rail-to-rail output operational amplifier in a VSSOP-8 package measuring 3.00mm x 3.00mm. It operates over a temperature range of -40°C to 85°C, with a gain bandwidth product of 5 MHz at 2.7 V supply, a slew rate of 1.4 V/µs minimum, and a quiescent current of 220 µA per amplifier. The input offset voltage is specified to a maximum of 3.5 mV, and the input common-mode voltage range includes ground. It is capable of driving capacitive loads and provides rail-to-rail output swing into 600 Ω loads.

Datasheet Summary
Powered by GS/AI

The LMV822MM/NOPB is a dual, low voltage, low power, rail-to-rail output operational amplifier in a VSSOP-8 package measuring 3.00mm x 3.00mm. It operates over a temperature range of -40°C to 85°C, with a gain bandwidth product of 5 MHz at 2.7 V supply, a slew rate of 1.4 V/µs minimum, and a quiescent current of 220 µA per amplifier. The input offset voltage is specified to a maximum of 3.5 mV, and the input common-mode voltage range includes ground. It is capable of driving capacitive loads and provides rail-to-rail output swing into 600 Ω loads.

Suppliers

Company
Product
Description
Supplier Links
LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps - LMV822MM/NOPB - Texas Instruments
Dallas, TX, United States
LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps
LMV822MM/NOPB
LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps LMV822MM/NOPB
Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-VSSOP -40 to 85

Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-VSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV822MM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV822MM/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV822MM/NOPBDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV822MM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV822MM/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV822MM/NOPBCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV822MM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV822MM/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV822MM/NOPBTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
 - LMV822MM/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 3500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 5.6MHz 5.5V Operational Amplifier IC
687-LMV822MM/NOPB
Dual 5.6MHz 5.5V Operational Amplifier IC 687-LMV822MM/NOPB
Dual 5.6MHz Op Amp, 2.5-5.5V, RRO, 8-VSSOP Product overview: LMV822MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.6MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.6MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822MM/NOPB can be used for catalog matching and distributor lookup.

Dual 5.6MHz Op Amp, 2.5-5.5V, RRO, 8-VSSOP Product overview: LMV822MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.6MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.6MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822MM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822MM/NOPB - 019662-LMV822MM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822MM/NOPB
019662-LMV822MM/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822MM/NOPB 019662-LMV822MM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019662-LMV822MM/NOPB Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 3.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 500μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 5.6MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019662-LMV822MM/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 3.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 500μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 5.6MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV822MM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV822MM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV822MM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV822MM/NOPB
Operational Amplifiers - Op Amps LMV822MM/NOPB
Operational Amplifiers - Op Amps Low Volt Dual Op Amp

Operational Amplifiers - Op Amps Low Volt Dual Op Amp

Buy Now Datasheet
IC OPAMP GP 2 CIRCUIT 8VSSOP - 815-LMV822MM/NOPB - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 8VSSOP
815-LMV822MM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP 815-LMV822MM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Ic, Op Amp R-R Low Volt Lp 8-Msop; No. Of Amplifiers Texas Instruments - 29AH6176 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp R-R Low Volt Lp 8-Msop; No. Of Amplifiers Texas Instruments
29AH6176
Ic, Op Amp R-R Low Volt Lp 8-Msop; No. Of Amplifiers Texas Instruments 29AH6176
IC, OP AMP R-R LOW VOLT LP 8-MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:5.6MHz; Slew Rate:1.4V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP R-R LOW VOLT LP 8-MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:5.6MHz; Slew Rate:1.4V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV822MM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV822MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMV822MM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV822MM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV822MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMV822MM/NOPB
LMV822-N DUAL LOW VOLTAGE, RRO,

LMV822-N DUAL LOW VOLTAGE, RRO,

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV822MM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV822MM/NOPB
Instrumentation, OP Amps, Buffer Amps LMV822MM/NOPB
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822MM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV822MM/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV822MM/NOPB
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV822MM/NOPB LMV822MM/NOPBDKR-ND LMV822MM/NOPB 687-LMV822MM/NOPB 019662-LMV822MM/NOPB LMV822MM/NOPB LMV822MM/NOPB 815-LMV822MM/NOPB 29AH6176 LMV822MM/NOPB LMV822MM/NOPB LMV822MM/NOPB LMV822MM/NOPB
Product Name LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps Instrumentation, Op Amps, Buffer Amps Dual 5.6MHz 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822MM/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps IC OPAMP GP 2 CIRCUIT 8VSSOP Ic, Op Amp R-R Low Volt Lp 8-Msop; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 to 5.5 volts 2.5 volts
VOS 3.5 millivolts 3.5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 72 dB
Unlock Full Specs
to access all available technical data