The LPV321-N is a single-channel, general-purpose, low-voltage, low-power operational amplifier with rail-to-rail output, designed for portable and space-constrained applications. It is available in a 5-pin SOT-23 package measuring 2.90mm × 1.60mm. The device operates from 2.7V to 5V with a supply current of 9 µA and a gain-bandwidth product of 152 kHz. Input common-mode voltage range includes ground, and output swing reaches V+ − 3.5mV and V− + 90mV into a 100kΩ load. It is rated for industrial temperature range −40°C to 85°C. The part is built using a submicron silicon-gate BiCMOS process with bipolar input and output stages.
General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1204295-LPV321M5/NOP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2nA
Voltage - Input Offset: 1.5mV
Family Name: LPV321
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 60mA
SR - Slew Rate: 0.1 V/μs
GBP - Gain Bandwidth Product: 152kHz
Dual Supply Voltage (±): 2.7 V ~ 5 V
Alternative Parts (Cross-Reference): MAX4484AUK-T; MAX4480AUK-T; MAX4480AUK+;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
152kHz Op Amp, Low Voltage, Rail-to-Rail, 1-Ch, SOT-23 Product overview: LPV321M5/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 152kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 152kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LPV321M5/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, 1 Func, 10000uV Offset-Max, BICMOS, PDSO5
Operational Amplifier, 1 Func, 10000uV Offset-Max, BICMOS, PDSO5
LPV321-N SINGLE CHANNEL GENERAL
OP AMP, 152KHZ, 0.1V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:152kHz; Slew Rate:0.1V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
2nA Single 152kHz SOT-23-5 Operational Amplifier ROHS
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Gen Purp Low Vtg Low Pwr RRO Op Amp
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LPV321M5/NOPB | 1204295-LPV321M5/NOPB | 687-LPV321M5/NOPB | LPV321M5/NOPBTR-ND | LPV321M5/NOPB | LPV321M5/NOPB | 28AH3656 | LPV321M5/NOPB | LPV321M5/NOPB | LPV321M5/NOPB | LPV321M5/NOPB | LPV321M5/NOPB |
| Product Name | LPV321-N General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LPV321M5/NOPB | 152kHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 152Khz, 0.1V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5 volts | 3 volts | 2.7 volts | 2.7 to 5 volts | 2.7 volts | |||||||
| VOS | 7 millivolts | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||||
| Quiescent Current (IQ) | 12 microamps | |||||||||||
| CMRR | 50 dB |