Texas Instruments LOG112 Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference LOG112AID

Description
Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference 14-SOIC -5 to 75
Request a Quote Datasheet
Description
Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference 14-SOIC -5 to 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOG112 Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference - LOG112AID - Texas Instruments
Dallas, TX, United States
LOG112 Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference
LOG112AID
LOG112 Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference LOG112AID
Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference 14-SOIC -5 to 75

Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference 14-SOIC -5 to 75

Buy Now Datasheet
Singapore, Singapore
45kHz 1.4MHz 1.25mA SOIC Operational Amplifier IC
687-LOG112AID
45kHz 1.4MHz 1.25mA SOIC Operational Amplifier IC 687-LOG112AID
Logarithmic Amplifier, 45kHz BW, 1.4MHz GBW, 100dB CMRR, 1.25mA, 14-SOIC Product overview: LOG112AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45kHz, 1.4MHz, 1.25mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45kHz, 1.4MHz, 1.25mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LOG112AID can be used for catalog matching and distributor lookup.

Logarithmic Amplifier, 45kHz BW, 1.4MHz GBW, 100dB CMRR, 1.25mA, 14-SOIC Product overview: LOG112AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45kHz, 1.4MHz, 1.25mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45kHz, 1.4MHz, 1.25mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LOG112AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG112AID - 1202708-LOG112AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG112AID
1202708-LOG112AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG112AID 1202708-LOG112AID
Manufacturer: Texas Instruments Win Source Part Number: 1202708-LOG112AID Packaging: Tube Mounting Style: SMD -3db Bandwidth: 45kHz Supply Current: 1.25mA Amplifier Type: Logarithmic and Log Ratio Slew Rate: 0.5V/μs Gain Bandwidth Product: 1.4MHz Current - Input Bias: 5pA Voltage - Input Offset: 300μV Current - Output / Channel: 18mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -5°C ~ 75°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LOG112 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage , Single/Dual (±): ±4.5V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1202708-LOG112AID
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 45kHz
Supply Current: 1.25mA
Amplifier Type: Logarithmic and Log Ratio
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.4MHz
Current - Input Bias: 5pA
Voltage - Input Offset: 300μV
Current - Output / Channel: 18mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -5°C ~ 75°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LOG112
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): ±4.5V ~ 18V

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-13456-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13456-5-ND
Instrumentation, Op Amps, Buffer Amps 296-13456-5-ND
Logarithmic and Log Ratio Amplifier 1 Circuit 14-SOIC

Logarithmic and Log Ratio Amplifier 1 Circuit 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logarithmic Amplifiers
LOG112AID
Logarithmic Amplifiers LOG112AID
Logarithmic Amplifiers Precision Log & Log Ratio Amp

Logarithmic Amplifiers Precision Log & Log Ratio Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LOG112AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LOG112AID
Integrated Circuits (ICs) - Linear - Amplifiers LOG112AID
IC LOG/LOG 1 CIRCUIT 14SOIC

IC LOG/LOG 1 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG112AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LOG112AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LOG112AID
IC LOG/LOG 1 CIRCUIT 14SOIC

IC LOG/LOG 1 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LOG112AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LOG112AID
Instrumentation, OP Amps, Buffer Amps LOG112AID
Logarithmic and Log Ratio Amplifier 1 Circuit 14-SOIC

Logarithmic and Log Ratio Amplifier 1 Circuit 14-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - LOG112AID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LOG112AID
Instrumentation, OP Amps, Buffer Amps LOG112AID
IC LOG/LOG 1 CIRCUIT 14SOIC

IC LOG/LOG 1 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LOG112AID 687-LOG112AID 1202708-LOG112AID 296-13456-5-ND LOG112AID LOG112AID LOG112AID LOG112AID LOG112AID
Product Name LOG112 Precision Logarithmic and Log Ratio Amplifier with On-Chip 2.5V Voltage Reference 45kHz 1.4MHz 1.25mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LOG112AID Instrumentation, Op Amps, Buffer Amps Logarithmic Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Device Type Log Amplifiers
Standards and Certifications RoHS
Package Type SOIC Rail/Tube SOIC; "14-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 4.5 to 18 volts 4.5 to 18 volts 9 volts 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
LM111QML-SP Voltage Comparator - 5962R0052402VGA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 3 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers